Broadcom Inc. PCS/Cellular Band FBAR Quadplexer ACFM-7110

Description
ACFM-7110 is an FBAR quadplexer that combines PCS and Cellular duplexers into a single miniature package. Its also features a single antenna connection, eliminating the need for antenna switching. The ACFM-7110 is designed with Avago Technologies' Film Bulk Acoustic Resonator (FBAR) technology. The ACFM-7110 also utilizes Avago's innovative Microcap bonded-wafer, chip scale packaging technology.
Description
ACFM-7110 is an FBAR quadplexer that combines PCS and Cellular duplexers into a single miniature package. Its also features a single antenna connection, eliminating the need for antenna switching. The ACFM-7110 is designed with Avago Technologies' Film Bulk Acoustic Resonator (FBAR) technology. The ACFM-7110 also utilizes Avago's innovative Microcap bonded-wafer, chip scale packaging technology.

Suppliers

Company
Product
Description
Supplier Links
PCS/Cellular Band FBAR Quadplexer - ACFM-7110 - Broadcom Inc.
San Jose, CA, USA
PCS/Cellular Band FBAR Quadplexer
ACFM-7110
PCS/Cellular Band FBAR Quadplexer ACFM-7110
ACFM-7110 is an FBAR quadplexer that combines PCS and Cellular duplexers into a single miniature package. Its also features a single antenna connection, eliminating the need for antenna switching. The ACFM-7110 is designed with Avago Technologies' Film Bulk Acoustic Resonator (FBAR) technology. The ACFM-7110 also utilizes Avago's innovative Microcap bonded-wafer, chip scale packaging technology.

ACFM-7110 is an FBAR quadplexer that combines PCS and Cellular duplexers into a single miniature package. Its also features a single antenna connection, eliminating the need for antenna switching.

The ACFM-7110 is designed with Avago Technologies' Film Bulk Acoustic Resonator (FBAR) technology. The ACFM-7110 also utilizes Avago's innovative Microcap bonded-wafer, chip scale packaging technology.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACFM-7110
Product Name PCS/Cellular Band FBAR Quadplexer
Device Type Quadplexer
Package Type Surface Mount
Insertion Loss 2.8 dB
Return Loss 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer - DP-2232 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
MDPX-0407, Passive MMIC DC-4 GHz Diplexer/Reflectionless Filter - MDPX-0407 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to 4000 MHz
View Details
2025-2120MHz,2200-2230MHz and 1750-1850MHz N-Female Coaxial Cavity Triplexer Rated at 300 Watts (CW) - HRT-CB(1800/2072/2215)-1 - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Multiplexer
Connectors Type N
Insertion Loss 0.8000 dB
View Details
Triplexer - 5o411351850 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.8000 dB
View Details