Broadcom Inc. Band 25, Band 26, Band 41 Rx Triplexer ACFM-2024

Description
The Avago ACFM-2024 is a highly integrated Rx triplexer device that combines Band 25, Band 26 and Band 41 Rx filters in a single miniature package. The device features a single antenna connection, eliminating the need for antenna switching. All ports are matched to 50 ohms. The device enhances receiver sensitivity and dynamic range with low Rx insertion loss and high rejection of Tx signals at the Rx ports. The excellent power handling capability of Avago's FBAR bulk-mode resonators supports the high Tx output power levels needed for modern mobile devices while adding minimal distortion.
Description
The Avago ACFM-2024 is a highly integrated Rx triplexer device that combines Band 25, Band 26 and Band 41 Rx filters in a single miniature package. The device features a single antenna connection, eliminating the need for antenna switching. All ports are matched to 50 ohms. The device enhances receiver sensitivity and dynamic range with low Rx insertion loss and high rejection of Tx signals at the Rx ports. The excellent power handling capability of Avago's FBAR bulk-mode resonators supports the high Tx output power levels needed for modern mobile devices while adding minimal distortion.

Suppliers

Company
Product
Description
Supplier Links
Band 25, Band 26, Band 41 Rx Triplexer - ACFM-2024 - Broadcom Inc.
San Jose, CA, USA
Band 25, Band 26, Band 41 Rx Triplexer
ACFM-2024
Band 25, Band 26, Band 41 Rx Triplexer ACFM-2024
The Avago ACFM-2024 is a highly integrated Rx triplexer device that combines Band 25, Band 26 and Band 41 Rx filters in a single miniature package. The device features a single antenna connection, eliminating the need for antenna switching. All ports are matched to 50 ohms. The device enhances receiver sensitivity and dynamic range with low Rx insertion loss and high rejection of Tx signals at the Rx ports. The excellent power handling capability of Avago's FBAR bulk-mode resonators supports the high Tx output power levels needed for modern mobile devices while adding minimal distortion.

The Avago ACFM-2024 is a highly integrated Rx triplexer device that combines Band 25, Band 26 and Band 41 Rx filters in a single miniature package. The device features a single antenna connection, eliminating the need for antenna switching. All ports are matched to 50 ohms.

The device enhances receiver sensitivity and dynamic range with low Rx insertion loss and high rejection of Tx signals at the Rx ports.

The excellent power handling capability of Avago's FBAR bulk-mode resonators supports the high Tx output power levels needed for modern mobile devices while adding minimal distortion.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACFM-2024
Product Name Band 25, Band 26, Band 41 Rx Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 600 to 2200MHz - UIYDX170125A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Triplexer - 5o41116760 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
1882.5 / 1962.5 MHz BAW Duplexer - Band Class 14 / Band 25 - TQM963001 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3.8 to 5.1 dB
View Details
1018-1042 MHz / 1078-1102 MHz Cavity Diplexer with SMA (F) connectors - AE1030-1090D490-S - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.7000 dB
Return Loss 18 dB
View Details