Broadcom Inc. UMTS/NCDMA/Co-band GSM Rx Band 2 Duplexer with Balanced Rx Port ACMD-4102

Description
The Avago ACMD-4102 is a highly miniaturized duplexer designed for use in UMTS and NCDMA Band 2 (1850.48 –1909.52 MHz UL, 1930.48 – 1989.52 MHz DL) handsets and mobile data terminals.
Description
The Avago ACMD-4102 is a highly miniaturized duplexer designed for use in UMTS and NCDMA Band 2 (1850.48 –1909.52 MHz UL, 1930.48 – 1989.52 MHz DL) handsets and mobile data terminals.

Suppliers

Company
Product
Description
Supplier Links
UMTS/NCDMA/Co-band GSM Rx Band 2 Duplexer with Balanced Rx Port - ACMD-4102 - Broadcom Inc.
San Jose, CA, USA
UMTS/NCDMA/Co-band GSM Rx Band 2 Duplexer with Balanced Rx Port
ACMD-4102
UMTS/NCDMA/Co-band GSM Rx Band 2 Duplexer with Balanced Rx Port ACMD-4102
The Avago ACMD-4102 is a highly miniaturized duplexer designed for use in UMTS and NCDMA Band 2 (1850.48 –1909.52 MHz UL, 1930.48 – 1989.52 MHz DL) handsets and mobile data terminals.

The Avago ACMD-4102 is a highly miniaturized duplexer designed for use in UMTS and NCDMA Band 2 (1850.48 –1909.52 MHz UL, 1930.48 – 1989.52 MHz DL) handsets and mobile data terminals.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACMD-4102
Product Name UMTS/NCDMA/Co-band GSM Rx Band 2 Duplexer with Balanced Rx Port
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.8 to 3.6 dB
Return Loss 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 617 to 698MHz - UIYDX100160A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer - 5o40100770 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
RF Multiplexers - 2312-QM25032TR13DKR-ND - DigiKey
Specs
Device Type Duplexer
Package Type Surface Mount; 6-SMD, No Lead
RX (Low) 1710 to 2170 MHz
View Details
1710-1755 MHz / 2110-2155 MHz LTE Frequency Band 4 Cavity Duplexer - AE1732-2132DB5295-O - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details