Broadcom Inc. UMTS Band 4 / CDMA AWS-1 Duplexer ACMD-7609

Description
The Avago ACMD-7609 is a highly miniaturized duplexer designed for use in UMTS Band 4 and CDMA AWS–1 (1710 – 1755 MHz UL, 2110 – 2155 MHz DL) handsets and mobile data terminals. ACMD-7609 also utilizes Avago Technologies’ advanced Microcap bonded-wafer, chip scale packaging technology.
Description
The Avago ACMD-7609 is a highly miniaturized duplexer designed for use in UMTS Band 4 and CDMA AWS–1 (1710 – 1755 MHz UL, 2110 – 2155 MHz DL) handsets and mobile data terminals. ACMD-7609 also utilizes Avago Technologies’ advanced Microcap bonded-wafer, chip scale packaging technology.

Suppliers

Company
Product
Description
Supplier Links
UMTS Band 4 / CDMA AWS-1 Duplexer - ACMD-7609 - Broadcom Inc.
San Jose, CA, USA
UMTS Band 4 / CDMA AWS-1 Duplexer
ACMD-7609
UMTS Band 4 / CDMA AWS-1 Duplexer ACMD-7609
The Avago ACMD-7609 is a highly miniaturized duplexer designed for use in UMTS Band 4 and CDMA AWS–1 (1710 – 1755 MHz UL, 2110 – 2155 MHz DL) handsets and mobile data terminals. ACMD-7609 also utilizes Avago Technologies’ advanced Microcap bonded-wafer, chip scale packaging technology.

The Avago ACMD-7609 is a highly miniaturized duplexer designed for use in UMTS Band 4 and CDMA AWS–1 (1710 – 1755 MHz UL, 2110 – 2155 MHz DL) handsets and mobile data terminals.
ACMD-7609 also utilizes Avago Technologies’ advanced Microcap bonded-wafer, chip scale packaging technology.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACMD-7609
Product Name UMTS Band 4 / CDMA AWS-1 Duplexer
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2 dB
Return Loss 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

DPX-2-2, 2.05GHz Diplexer - DPX-2-2 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 2050 to ? MHz
View Details
3115-3315 MHz / 3400-3600 MHz Cavity Duplexer - AE3215-3500DB5427 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.6000 dB
Return Loss 15 dB
View Details
Multiplexer - TP-2631 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Triplexer - 5o411001400 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.8000 dB
View Details