Broadcom Inc. RF Multiplexers ACFM-7024-TR1

Description
RF Quadplexer 15-SMD, No Lead
Request a Quote Datasheet
Description
RF Quadplexer 15-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - ACFM-7024-TR1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
ACFM-7024-TR1-ND
RF Multiplexers ACFM-7024-TR1-ND
RF Quadplexer 15-SMD, No Lead

RF Quadplexer 15-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACFM-7024-TR1-ND
Product Name RF Multiplexers
Package Type Surface Mount; 15-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer - 5o4171640 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
Lumped LC Diplexer, 5-85/102-1220 MHz, 75Ω - DPLB-8510A05+ - Mini-Circuits
Specs
Device Type Diplexer
RX (Low) 5 to 85 MHz
TX (High) 102 to 1220 MHz
View Details
Multiplexer - DP-5070 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
896-898MHz and 935-937MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(897/936)-1429N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details