Broadcom Inc. LTE Band 25 Duplexer ACMD-6125

Description
The Avago ACMD-6125 is a highly miniaturized duplexer designed for use in the LTE Band 25 (1850.25 - 1914.75 MHz UL, 1930.25 - 1994.75 MHz DL) targeting handsets and mobile data terminals. Low Insertion Loss in the Tx channel minimizes current drain from the power amplifier while low Rx channel Insertion Loss improves receiver sensitivity.
Description
The Avago ACMD-6125 is a highly miniaturized duplexer designed for use in the LTE Band 25 (1850.25 - 1914.75 MHz UL, 1930.25 - 1994.75 MHz DL) targeting handsets and mobile data terminals. Low Insertion Loss in the Tx channel minimizes current drain from the power amplifier while low Rx channel Insertion Loss improves receiver sensitivity.

Suppliers

Company
Product
Description
Supplier Links
LTE Band 25 Duplexer - ACMD-6125 - Broadcom Inc.
San Jose, CA, USA
LTE Band 25 Duplexer
ACMD-6125
LTE Band 25 Duplexer ACMD-6125
The Avago ACMD-6125 is a highly miniaturized duplexer designed for use in the LTE Band 25 (1850.25 - 1914.75 MHz UL, 1930.25 - 1994.75 MHz DL) targeting handsets and mobile data terminals. Low Insertion Loss in the Tx channel minimizes current drain from the power amplifier while low Rx channel Insertion Loss improves receiver sensitivity.

The Avago ACMD-6125 is a highly miniaturized duplexer designed for use in the LTE Band 25 (1850.25 - 1914.75 MHz UL, 1930.25 - 1994.75 MHz DL) targeting handsets and mobile data terminals. Low Insertion Loss in the Tx channel minimizes current drain from the power amplifier while low Rx channel Insertion Loss improves receiver sensitivity.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACMD-6125
Product Name LTE Band 25 Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 488.4 to 493.6MHz - UIYDX181297A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 5 dB
View Details
Duplexer - 5o403402100 - 5o.com
Specs
Device Type Duplexer
Connectors 7/16; 7/16,N
Insertion Loss 0.5000 dB
View Details
Band LTE 1 BAW Duplexer - QPQ1282 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3.5 dB
View Details
4512-4887 MHz Cavity Duplexer - AD4512-4887D232 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details