Broadcom Inc. LTE Band 7 Duplexer with Balanced Rx Port ACMD-6207

Description
The Avago ACMD-6207 is a highly miniaturized duplexer designed for use in LTE Band 7 (2500-2570 MHz UL, 2620-2690 MHz DL) handsets and mobile data terminals. Low Tx channel insertion loss minimizes current drain from the power amplifier, while low Rx channel insertion loss improves receiver sensitivity.
Description
The Avago ACMD-6207 is a highly miniaturized duplexer designed for use in LTE Band 7 (2500-2570 MHz UL, 2620-2690 MHz DL) handsets and mobile data terminals. Low Tx channel insertion loss minimizes current drain from the power amplifier, while low Rx channel insertion loss improves receiver sensitivity.

Suppliers

Company
Product
Description
Supplier Links
LTE Band 7 Duplexer with Balanced Rx Port - ACMD-6207 - Broadcom Inc.
San Jose, CA, USA
LTE Band 7 Duplexer with Balanced Rx Port
ACMD-6207
LTE Band 7 Duplexer with Balanced Rx Port ACMD-6207
The Avago ACMD-6207 is a highly miniaturized duplexer designed for use in LTE Band 7 (2500-2570 MHz UL, 2620-2690 MHz DL) handsets and mobile data terminals. Low Tx channel insertion loss minimizes current drain from the power amplifier, while low Rx channel insertion loss improves receiver sensitivity.

The Avago ACMD-6207 is a highly miniaturized duplexer designed for use in LTE Band 7 (2500-2570 MHz UL, 2620-2690 MHz DL) handsets and mobile data terminals.

Low Tx channel insertion loss minimizes current drain from the power amplifier, while low Rx channel insertion loss improves receiver sensitivity.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACMD-6207
Product Name LTE Band 7 Duplexer with Balanced Rx Port
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3 dB
Return Loss 9 to 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o40100770 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
RF Multiplexers - 3157-ZDSS-7G10G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 12 dB
View Details
Multiplexer - TP-2631 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
1160-1615MHz and 2200-2505MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1160/2200)-1110S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details