Broadcom Inc. Band 3, Band 7 Quadplexer ACFM-7037

Description
The Avago ACFM-7037 is a highly integrated quadplexer device that combines Band 3 and Band 7 duplexers in a single miniature package. The device features a single antenna connection, eliminating the need for antenna switching. High isolation between bands enables the use of carrier aggregation. All ports are matched to 50 ohms. Low Tx insertion loss of the ACFM-7037 reduces power amplifier current drive, thereby extending RF radio battery life. The device enhances receiver sensitivity and dynamic range with low Rx insertion loss and high rejection of Tx signals at the Rx ports. The excellent power handling capability of Avago's FBAR bulk-mode resonators supports the high Tx output power levels needed for modern mobile devices while adding minimal distortion.
Description
The Avago ACFM-7037 is a highly integrated quadplexer device that combines Band 3 and Band 7 duplexers in a single miniature package. The device features a single antenna connection, eliminating the need for antenna switching. High isolation between bands enables the use of carrier aggregation. All ports are matched to 50 ohms. Low Tx insertion loss of the ACFM-7037 reduces power amplifier current drive, thereby extending RF radio battery life. The device enhances receiver sensitivity and dynamic range with low Rx insertion loss and high rejection of Tx signals at the Rx ports. The excellent power handling capability of Avago's FBAR bulk-mode resonators supports the high Tx output power levels needed for modern mobile devices while adding minimal distortion.

Suppliers

Company
Product
Description
Supplier Links
Band 3, Band 7 Quadplexer - ACFM-7037 - Broadcom Inc.
San Jose, CA, USA
Band 3, Band 7 Quadplexer
ACFM-7037
Band 3, Band 7 Quadplexer ACFM-7037
The Avago ACFM-7037 is a highly integrated quadplexer device that combines Band 3 and Band 7 duplexers in a single miniature package. The device features a single antenna connection, eliminating the need for antenna switching. High isolation between bands enables the use of carrier aggregation. All ports are matched to 50 ohms. Low Tx insertion loss of the ACFM-7037 reduces power amplifier current drive, thereby extending RF radio battery life. The device enhances receiver sensitivity and dynamic range with low Rx insertion loss and high rejection of Tx signals at the Rx ports. The excellent power handling capability of Avago's FBAR bulk-mode resonators supports the high Tx output power levels needed for modern mobile devices while adding minimal distortion.

The Avago ACFM-7037 is a highly integrated quadplexer device that combines Band 3 and Band 7 duplexers in a single miniature package. The device features a single antenna connection, eliminating the need for antenna switching. High isolation between bands enables the use of carrier aggregation. All ports are matched to 50 ohms.

Low Tx insertion loss of the ACFM-7037 reduces power amplifier current drive, thereby extending RF radio battery life. The device enhances receiver sensitivity and dynamic range with low Rx insertion loss and high rejection of Tx signals at the Rx ports.

The excellent power handling capability of Avago's FBAR bulk-mode resonators supports the high Tx output power levels needed for modern mobile devices while adding minimal distortion.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACFM-7037
Product Name Band 3, Band 7 Quadplexer
Device Type Quadplexer
Unlock Full Specs
to access all available technical data

Similar Products

1882.5 / 1962.5 MHz BAW Duplexer - Band Class 14 / Band 25 - TQM963014 - Qorvo
Specs
Device Type Duplexer
Insertion Loss 1.8 to 2.2 dB
RX (Low) 1882 to 1962 MHz
View Details
Triplexer 1400 to 4600MHz - UIYTX9072A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexers - NPX 880-960MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
RX (Low) 880 to 960 MHz
View Details
2200-2206MHz and 2226-2290MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2203/2258)-1186SB - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1.5 dB
View Details