Broadcom Inc. RF Multiplexers ACFM-7102-TR1

Description
RF Quintplexer 824MHz ~ 894MHz / 1.85GHz ~ 1.99GHz 6-SMD, No Lead
Request a Quote Datasheet
Description
RF Quintplexer 824MHz ~ 894MHz / 1.85GHz ~ 1.99GHz 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - ACFM-7102-TR1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
ACFM-7102-TR1-ND
RF Multiplexers ACFM-7102-TR1-ND
RF Quintplexer 824MHz ~ 894MHz / 1.85GHz ~ 1.99GHz 6-SMD, No Lead

RF Quintplexer 824MHz ~ 894MHz / 1.85GHz ~ 1.99GHz 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACFM-7102-TR1-ND
Product Name RF Multiplexers
Package Type Surface Mount; 6-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 450 to 466MHz - UIYDX121159A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA
Insertion Loss 2 dB
View Details
Duplexer - 5o401001600 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
RF Multiplexers - 2312-QPQ1063TR7TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 3-SMD, No Lead
Return Loss 10 dB
View Details
1164-1301 MHz / 1525-1612 MHz Cavity Duplexer - AD1232-1568D263 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details