Broadcom Inc. Duplexer for LTE Band 13 ACMD-6013

Description
The Avago ACMD-6013 is a highly miniaturized RF duplexer device designed for use in LTE Band 13 mobile handset applications (746 - 756 MHz DL, 777 - 787 MHz UL). Low insertion loss in the Tx channel minimizes current drain from the power amplifier, while low Rx channel insertion loss improves receiver sensitivity.
Description
The Avago ACMD-6013 is a highly miniaturized RF duplexer device designed for use in LTE Band 13 mobile handset applications (746 - 756 MHz DL, 777 - 787 MHz UL). Low insertion loss in the Tx channel minimizes current drain from the power amplifier, while low Rx channel insertion loss improves receiver sensitivity.

Suppliers

Company
Product
Description
Supplier Links
Duplexer for LTE Band 13 - ACMD-6013 - Broadcom Inc.
San Jose, CA, USA
Duplexer for LTE Band 13
ACMD-6013
Duplexer for LTE Band 13 ACMD-6013
The Avago ACMD-6013 is a highly miniaturized RF duplexer device designed for use in LTE Band 13 mobile handset applications (746 - 756 MHz DL, 777 - 787 MHz UL). Low insertion loss in the Tx channel minimizes current drain from the power amplifier, while low Rx channel insertion loss improves receiver sensitivity.

The Avago ACMD-6013 is a highly miniaturized RF duplexer device designed for use in LTE Band 13 mobile handset applications (746 - 756 MHz DL, 777 - 787 MHz UL).

Low insertion loss in the Tx channel minimizes current drain from the power amplifier, while low Rx channel insertion loss improves receiver sensitivity.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACMD-6013
Product Name Duplexer for LTE Band 13
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.7 to 3.5 dB
RX (Low) 746 to 756 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o40100650 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details
RF Multiplexers - 3157-ZDSS-3G4G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 10 dB
View Details
Multiplexer - TP-3040 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
1600-2000MHz and 2150-2400MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1600/2400)-1099S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details