Broadcom Inc. 3.8 x 3.8 mm FBAR Duplexer for US PCS Band ACMD-7402

Description
The Avago ACMD-7402 is a miniature duplexer designed for US PCS handsets. The ACMD-7402 is designed with Avago's Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of their usual size.
Description
The Avago ACMD-7402 is a miniature duplexer designed for US PCS handsets. The ACMD-7402 is designed with Avago's Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of their usual size.

Suppliers

Company
Product
Description
Supplier Links
3.8 x 3.8 mm FBAR Duplexer for US PCS Band - ACMD-7402 - Broadcom Inc.
San Jose, CA, USA
3.8 x 3.8 mm FBAR Duplexer for US PCS Band
ACMD-7402
3.8 x 3.8 mm FBAR Duplexer for US PCS Band ACMD-7402
The Avago ACMD-7402 is a miniature duplexer designed for US PCS handsets. The ACMD-7402 is designed with Avago's Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of their usual size.

The Avago ACMD-7402 is a miniature duplexer designed for US PCS handsets. The ACMD-7402 is designed with Avago's Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of their usual size.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACMD-7402
Product Name 3.8 x 3.8 mm FBAR Duplexer for US PCS Band
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

MDPX-0609CH, Passive MMIC 9 - 26.5 GHz Diplexer/Reflectionless Filter - MDPX-0609CH - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type bare-die
RX (Low) 9000 to 26500 MHz
View Details
1948.8-1958.8 /2110-2150 MHz Cavity Duplexer - AD1953-2130D410 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
Multiplexer - DP-8010 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o402752000 - 5o.com
Specs
Device Type Duplexer
Connectors 7/16; 7/16,N
Insertion Loss 0.5000 dB
View Details