Broadcom Inc. RF and Wireless - RF Multiplexers ACFM-2113-BLK

Description
B1+B3 CA QUADPLEXER,2025 PKG
Description
B1+B3 CA QUADPLEXER,2025 PKG

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Multiplexers
ACFM-2113-BLK
RF and Wireless - RF Multiplexers ACFM-2113-BLK
B1+B3 CA QUADPLEXER,2025 PKG

B1+B3 CA QUADPLEXER,2025 PKG

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACFM-2113-BLK
Product Name RF and Wireless - RF Multiplexers
Device Type Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 1750 to 5900MHz - UIYTX7667A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexer - 5o403421740 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
4400-5000 MHz / 5250-5850 MHz Cavity Duplexer - AD4700-5550D424 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details