Broadcom Inc. Miniature PCS Band Duplexer ACMD-7409

Description
The ACMD-7409 is an environmentally green version of the ACMD-7402 duplexer and is a miniature duplexer designed for US PCS handsets. The ACMD-7409 is designed with Avago's Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of their usual size.
Description
The ACMD-7409 is an environmentally green version of the ACMD-7402 duplexer and is a miniature duplexer designed for US PCS handsets. The ACMD-7409 is designed with Avago's Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of their usual size.

Suppliers

Company
Product
Description
Supplier Links
Miniature PCS Band Duplexer - ACMD-7409 - Broadcom Inc.
San Jose, CA, USA
Miniature PCS Band Duplexer
ACMD-7409
Miniature PCS Band Duplexer ACMD-7409
The ACMD-7409 is an environmentally green version of the ACMD-7402 duplexer and is a miniature duplexer designed for US PCS handsets. The ACMD-7409 is designed with Avago's Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of their usual size.

The ACMD-7409 is an environmentally green version of the ACMD-7402 duplexer and is a miniature duplexer designed for US PCS handsets.
The ACMD-7409 is designed with Avago's Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of their usual size.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACMD-7409
Product Name Miniature PCS Band Duplexer
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3.5 to 3.8 dB
Return Loss 17 to 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

DPX-0R5-2, Diplexer - DPX-0R5-2 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to ? MHz
View Details
GSM900-UMTS Band Duplexer/Combiner - AD892-1940C116 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.3000 dB
Return Loss 18 dB
View Details
Multiplexer - DP-5070 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o401211750 - 5o.com
Specs
Device Type Duplexer
Connectors Type F; Type N; N-F
Insertion Loss 3 dB
View Details