Broadcom Inc. UMTS Band 25, Band 1/4 Rx Diplexer ACFM-2021

Description
The Avago ACFM-2021 is a highly miniaturized diplexer device designed to allow a common antenna to be used for simultaneous reception of Band 1 (or Band 4) and Band 25. The device also enables co-banding between UMTS Band 1 and Band 4. In addition to maintaining high isolation between Band1 or 4 and Band 25 Rx signals, the ACFM-2021 also provides high rejection of nearby RF interferences to minimize intermodulation products. Low insertion loss in the Rx pass bands maximizes receiver sensitivity. The excellent power handling capability of FBAR bulk-mode resonators supports the high linearity needed for modern mobile devices.
Description
The Avago ACFM-2021 is a highly miniaturized diplexer device designed to allow a common antenna to be used for simultaneous reception of Band 1 (or Band 4) and Band 25. The device also enables co-banding between UMTS Band 1 and Band 4. In addition to maintaining high isolation between Band1 or 4 and Band 25 Rx signals, the ACFM-2021 also provides high rejection of nearby RF interferences to minimize intermodulation products. Low insertion loss in the Rx pass bands maximizes receiver sensitivity. The excellent power handling capability of FBAR bulk-mode resonators supports the high linearity needed for modern mobile devices.

Suppliers

Company
Product
Description
Supplier Links
UMTS Band 25, Band 1/4 Rx Diplexer - ACFM-2021 - Broadcom Inc.
San Jose, CA, USA
UMTS Band 25, Band 1/4 Rx Diplexer
ACFM-2021
UMTS Band 25, Band 1/4 Rx Diplexer ACFM-2021
The Avago ACFM-2021 is a highly miniaturized diplexer device designed to allow a common antenna to be used for simultaneous reception of Band 1 (or Band 4) and Band 25. The device also enables co-banding between UMTS Band 1 and Band 4. In addition to maintaining high isolation between Band1 or 4 and Band 25 Rx signals, the ACFM-2021 also provides high rejection of nearby RF interferences to minimize intermodulation products. Low insertion loss in the Rx pass bands maximizes receiver sensitivity. The excellent power handling capability of FBAR bulk-mode resonators supports the high linearity needed for modern mobile devices.

The Avago ACFM-2021 is a highly miniaturized diplexer device designed to allow a common antenna to be used for simultaneous reception of Band 1 (or Band 4) and Band 25. The device also enables co-banding between UMTS Band 1 and Band 4.

In addition to maintaining high isolation between Band1 or 4 and Band 25 Rx signals, the ACFM-2021 also provides high rejection of nearby RF interferences to minimize intermodulation products.

Low insertion loss in the Rx pass bands maximizes receiver sensitivity. The excellent power handling capability of FBAR bulk-mode resonators supports the high linearity needed for modern mobile devices.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACFM-2021
Product Name UMTS Band 25, Band 1/4 Rx Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 850 to 3000MHz - UIYTX10086A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexer - 5o401211590 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; SMA
Insertion Loss 2 dB
View Details
1882.5 / 1962.5 MHz BAW Duplexer - Band Class 14 / Band 25 - TQM963001 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3.8 to 5.1 dB
View Details
1750-1780 MHz / 1840-1870 MHz Cavity Duplexer - AE1765-1855DB2034 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
Return Loss 15 dB
View Details