Broadcom Inc. Band 1, Band 3 Quadplexer ACFM-2013

Description
The Avago ACFM-2013 is a highly integrated quadplexer device that combines Band 1 and Band 3 duplexers in a single miniature package. The device features a single antenna connection, eliminating the need for antenna switching. High isolation between bands enables the use of carrier aggregation. Low Tx insertion loss of the ACFM-2013 reduces power amplifier current drive, thereby extending RF radio battery life. The device enhances receiver sensitivity and dynamic range with low Rx insertion loss and high rejection of Tx signals at the Rx ports. The excellent power handling capability of Avago's FBAR bulk-mode resonators supports the high Tx output power levels needed for modern mobile devices while adding minimal distortion.
Description
The Avago ACFM-2013 is a highly integrated quadplexer device that combines Band 1 and Band 3 duplexers in a single miniature package. The device features a single antenna connection, eliminating the need for antenna switching. High isolation between bands enables the use of carrier aggregation. Low Tx insertion loss of the ACFM-2013 reduces power amplifier current drive, thereby extending RF radio battery life. The device enhances receiver sensitivity and dynamic range with low Rx insertion loss and high rejection of Tx signals at the Rx ports. The excellent power handling capability of Avago's FBAR bulk-mode resonators supports the high Tx output power levels needed for modern mobile devices while adding minimal distortion.

Suppliers

Company
Product
Description
Supplier Links
Band 1, Band 3 Quadplexer - ACFM-2013 - Broadcom Inc.
San Jose, CA, USA
Band 1, Band 3 Quadplexer
ACFM-2013
Band 1, Band 3 Quadplexer ACFM-2013
The Avago ACFM-2013 is a highly integrated quadplexer device that combines Band 1 and Band 3 duplexers in a single miniature package. The device features a single antenna connection, eliminating the need for antenna switching. High isolation between bands enables the use of carrier aggregation. Low Tx insertion loss of the ACFM-2013 reduces power amplifier current drive, thereby extending RF radio battery life. The device enhances receiver sensitivity and dynamic range with low Rx insertion loss and high rejection of Tx signals at the Rx ports. The excellent power handling capability of Avago's FBAR bulk-mode resonators supports the high Tx output power levels needed for modern mobile devices while adding minimal distortion.

The Avago ACFM-2013 is a highly integrated quadplexer device that combines Band 1 and Band 3 duplexers in a single miniature package. The device features a single antenna connection, eliminating the need for antenna switching. High isolation between bands enables the use of carrier aggregation.

Low Tx insertion loss of the ACFM-2013 reduces power amplifier current drive, thereby extending RF radio battery life. The device enhances receiver sensitivity and dynamic range with low Rx insertion loss and high rejection of Tx signals at the Rx ports.

The excellent power handling capability of Avago's FBAR bulk-mode resonators supports the high Tx output power levels needed for modern mobile devices while adding minimal distortion.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACFM-2013
Product Name Band 1, Band 3 Quadplexer
Device Type Quadplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o4099760 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details
RF Multiplexers - 3157-ZDPL-6G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 13 to 16 dB
View Details
Multiplexer - DP-1823 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
824-849MHz and 869-894MHz N-Female Coaxial Cavity Diplexer Rated at 80 Watts (CW) - HRT-DX(836/881)-701N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details