Broadcom Inc. PCS/Cellular Band Quadplexer ACFM-7107

Description
ACFM-7107 is a quadplexer that combines PCS and Cellular duplexers into a single miniature package. Its also features a single antenna connection, eliminating the need for antenna switching. The ACFM-7107 is designed with Avago Technologies' Film Bulk Acoustic Resonator (FBAR) technology. The ACFM-7107 also utilizes Avago's innovative Microcap bonded-wafer, chip scale packaging technology.
Description
ACFM-7107 is a quadplexer that combines PCS and Cellular duplexers into a single miniature package. Its also features a single antenna connection, eliminating the need for antenna switching. The ACFM-7107 is designed with Avago Technologies' Film Bulk Acoustic Resonator (FBAR) technology. The ACFM-7107 also utilizes Avago's innovative Microcap bonded-wafer, chip scale packaging technology.

Suppliers

Company
Product
Description
Supplier Links
PCS/Cellular Band Quadplexer - ACFM-7107 - Broadcom Inc.
San Jose, CA, USA
PCS/Cellular Band Quadplexer
ACFM-7107
PCS/Cellular Band Quadplexer ACFM-7107
ACFM-7107 is a quadplexer that combines PCS and Cellular duplexers into a single miniature package. Its also features a single antenna connection, eliminating the need for antenna switching. The ACFM-7107 is designed with Avago Technologies' Film Bulk Acoustic Resonator (FBAR) technology. The ACFM-7107 also utilizes Avago's innovative Microcap bonded-wafer, chip scale packaging technology.

ACFM-7107 is a quadplexer that combines PCS and Cellular duplexers into a single miniature package. Its also features a single antenna connection, eliminating the need for antenna switching.

The ACFM-7107 is designed with Avago Technologies' Film Bulk Acoustic Resonator (FBAR) technology. The ACFM-7107 also utilizes Avago's innovative Microcap bonded-wafer, chip scale packaging technology.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACFM-7107
Product Name PCS/Cellular Band Quadplexer
Device Type Quadplexer
Package Type Surface Mount
Insertion Loss 2.9 to 3.6 dB
Return Loss 14 to 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o401211590 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; SMA
Insertion Loss 2 dB
View Details
Wi-Fi Extractor Filter - QM22246 - Qorvo
Specs
Package Type Surface Mount
View Details
Duplexers - NPX 920-1795-2045MHz TPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.3 dB
RX (Low) 880 to 2170 MHz
View Details
Triplexer 1750 to 2300MHz - UIYTX135185A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details