Broadcom Inc. PCS/Cellular Band FBAR Quadplexer ACFM-7109

Description
ACFM-7109 is an FBAR quadplexer that combines PCS and Cellular duplexers into a single miniature package. Its also features a single antenna connection, eliminating the need for antenna switching. The ACFM-7109 is designed with Avago Technologies' Film Bulk Acoustic Resonator (FBAR) technology. The ACFM-7109 also utilizes Avago's innovative Microcap bonded-wafer, chip scale packaging technology.
Description
ACFM-7109 is an FBAR quadplexer that combines PCS and Cellular duplexers into a single miniature package. Its also features a single antenna connection, eliminating the need for antenna switching. The ACFM-7109 is designed with Avago Technologies' Film Bulk Acoustic Resonator (FBAR) technology. The ACFM-7109 also utilizes Avago's innovative Microcap bonded-wafer, chip scale packaging technology.

Suppliers

Company
Product
Description
Supplier Links
PCS/Cellular Band FBAR Quadplexer - ACFM-7109 - Broadcom Inc.
San Jose, CA, USA
PCS/Cellular Band FBAR Quadplexer
ACFM-7109
PCS/Cellular Band FBAR Quadplexer ACFM-7109
ACFM-7109 is an FBAR quadplexer that combines PCS and Cellular duplexers into a single miniature package. Its also features a single antenna connection, eliminating the need for antenna switching. The ACFM-7109 is designed with Avago Technologies' Film Bulk Acoustic Resonator (FBAR) technology. The ACFM-7109 also utilizes Avago's innovative Microcap bonded-wafer, chip scale packaging technology.

ACFM-7109 is an FBAR quadplexer that combines PCS and Cellular duplexers into a single miniature package. Its also features a single antenna connection, eliminating the need for antenna switching.

The ACFM-7109 is designed with Avago Technologies' Film Bulk Acoustic Resonator (FBAR) technology. The ACFM-7109 also utilizes Avago's innovative Microcap bonded-wafer, chip scale packaging technology.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACFM-7109
Product Name PCS/Cellular Band FBAR Quadplexer
Device Type Quadplexer
Package Type Surface Mount
Insertion Loss 1.7 to 2.9 dB
Return Loss 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 344 to 396MHz - UIYDX102200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexer - 5o401001200 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
RF Multiplexers - 2312-QM23171TR13TR-ND - DigiKey
Specs
Device Type Duplexer
Package Type Surface Mount; 8-SMD, No Lead
RX (Low) 617 to 698 MHz
View Details
5885/5915 MHz Cavity Duplexer - AD5885-5915D465 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3.5 dB
Return Loss 15 dB
View Details