Broadcom Inc. RF Multiplexers ACMD-7612-TR1

Description
RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz 3-CSP
Request a Quote Datasheet
Description
RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz 3-CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 516-2463-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
516-2463-2-ND
RF Multiplexers 516-2463-2-ND
RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz 3-CSP

RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz 3-CSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 516-2463-2-ND
Product Name RF Multiplexers
Device Type Duplexer
Package Type Surface Mount; 3-CSP
Return Loss 16 to 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 1750 to 2300MHz - UIYTX135185A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Multiplexer - TP-4050 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o402201220 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.3 dB
View Details
2200-2206MHz and 2226-2290MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2203/2258)-1186SB - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1.5 dB
View Details