Broadcom Inc. UMTS Band 4 Duplexer with Balanced Rx Port ACMD-4104

Description
The Avago ACMD-4104 is a highly miniaturized duplexer designed for use in the UMTS Band 4 (1710-1755 MHz UL, 2110-2155 MHz DL) handsets and mobile data terminals.
Description
The Avago ACMD-4104 is a highly miniaturized duplexer designed for use in the UMTS Band 4 (1710-1755 MHz UL, 2110-2155 MHz DL) handsets and mobile data terminals.

Suppliers

Company
Product
Description
Supplier Links
UMTS Band 4 Duplexer with Balanced Rx Port - ACMD-4104 - Broadcom Inc.
San Jose, CA, USA
UMTS Band 4 Duplexer with Balanced Rx Port
ACMD-4104
UMTS Band 4 Duplexer with Balanced Rx Port ACMD-4104
The Avago ACMD-4104 is a highly miniaturized duplexer designed for use in the UMTS Band 4 (1710-1755 MHz UL, 2110-2155 MHz DL) handsets and mobile data terminals.

The Avago ACMD-4104 is a highly miniaturized duplexer designed for use in the UMTS Band 4 (1710-1755 MHz UL, 2110-2155 MHz DL) handsets and mobile data terminals.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACMD-4104
Product Name UMTS Band 4 Duplexer with Balanced Rx Port
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 330 to 1610MHz - UIYTX150150A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Duplexer - 5o402201220 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.3 dB
View Details
1882.5 / 1962.5 MHz BAW Duplexer - Band Class 14 / Band 25 - TQM963001 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3.8 to 5.1 dB
View Details
3115-3315 MHz / 3400-3600 MHz Cavity Duplexer - AE3215-3500DB5427 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.6000 dB
Return Loss 15 dB
View Details