Broadcom Inc. UMTS Band 8 Duplexer ACMD-7606

Description
The Avago ACMD-7606 is a highly miniaturized duplexer designed for use in UMTS Band 8 (880 – 915 MHz UL, 925 –960 MHz DL) handsets and mobile data terminals. ACMD-7606 also enhances the sensi tivity and dynamic range of handset receivers by providing high isolation of the transmitted signal from the receiver input and high rejection of transmit-generated noise in the receive band.
Description
The Avago ACMD-7606 is a highly miniaturized duplexer designed for use in UMTS Band 8 (880 – 915 MHz UL, 925 –960 MHz DL) handsets and mobile data terminals. ACMD-7606 also enhances the sensi tivity and dynamic range of handset receivers by providing high isolation of the transmitted signal from the receiver input and high rejection of transmit-generated noise in the receive band.

Suppliers

Company
Product
Description
Supplier Links
UMTS Band 8 Duplexer - ACMD-7606 - Broadcom Inc.
San Jose, CA, USA
UMTS Band 8 Duplexer
ACMD-7606
UMTS Band 8 Duplexer ACMD-7606
The Avago ACMD-7606 is a highly miniaturized duplexer designed for use in UMTS Band 8 (880 – 915 MHz UL, 925 –960 MHz DL) handsets and mobile data terminals. ACMD-7606 also enhances the sensi tivity and dynamic range of handset receivers by providing high isolation of the transmitted signal from the receiver input and high rejection of transmit-generated noise in the receive band.

The Avago ACMD-7606 is a highly miniaturized duplexer designed for use in UMTS Band 8 (880 – 915 MHz UL, 925 –960 MHz DL) handsets and mobile data terminals.
ACMD-7606 also enhances the sensi tivity and dynamic range of handset receivers by providing high isolation of the transmitted signal from the receiver input and high rejection of transmit-generated noise in the receive band.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACMD-7606
Product Name UMTS Band 8 Duplexer
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.7 dB
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

MDPX-0305PSM-1, Passive MMIC 3GHz Diplexer/Reflectionless Filter - MDPX-0305PSM-1 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 3000 MHz
View Details
3487.5 MHz 3587.5 MHz Cavity Duplexer - AD3487-3587D242 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
Multiplexer - DP-06810 - Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o40100650 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details