Broadcom Inc. UMTS / Co-band GSM Rx Band 8 Duplexer ACMD-7610

Description
The Avago ACMD-7610 is a highly miniaturized duplexer designed for use in UMTS Band 8 (880 – 915 MHz UL, 925 – 960 MHz DL) handsets and mobile data terminals. ACMD-7609 also utilizes Avago Technologies’ advanced Microcap bonded-wafer, chip scale packaging technology.
Description
The Avago ACMD-7610 is a highly miniaturized duplexer designed for use in UMTS Band 8 (880 – 915 MHz UL, 925 – 960 MHz DL) handsets and mobile data terminals. ACMD-7609 also utilizes Avago Technologies’ advanced Microcap bonded-wafer, chip scale packaging technology.

Suppliers

Company
Product
Description
Supplier Links
UMTS / Co-band GSM Rx Band 8 Duplexer - ACMD-7610 - Broadcom Inc.
San Jose, CA, USA
UMTS / Co-band GSM Rx Band 8 Duplexer
ACMD-7610
UMTS / Co-band GSM Rx Band 8 Duplexer ACMD-7610
The Avago ACMD-7610 is a highly miniaturized duplexer designed for use in UMTS Band 8 (880 – 915 MHz UL, 925 – 960 MHz DL) handsets and mobile data terminals. ACMD-7609 also utilizes Avago Technologies’ advanced Microcap bonded-wafer, chip scale packaging technology.

The Avago ACMD-7610 is a highly miniaturized duplexer designed for use in UMTS Band 8 (880 – 915 MHz UL, 925 – 960 MHz DL) handsets and mobile data terminals.
ACMD-7609 also utilizes Avago Technologies’ advanced Microcap bonded-wafer, chip scale packaging technology.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACMD-7610
Product Name UMTS / Co-band GSM Rx Band 8 Duplexer
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.7 dB
Return Loss 8.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

DPXN-1, Diplexer - DPXN-1 - Marki Microwave LLC
Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to ? MHz
View Details
1600-1650 / 2470-2520 MHz Cavity Duplexer - AE1625-2495D484 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3 dB
Return Loss 15 dB
View Details
Multiplexer - DP-5070 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o403204200 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details