Broadcom Inc. LTE Band7 Duplexer ACMD-6007

Description
The Avago ACMD-6007 is a highly miniaturized duplexer designed for use in LTE Band 7 handsets and mobile data terminals. This FBAR duplexer will allow manufacturers to build handsets for the emerging 4G/LTE standard that are optimized for quality of voice service and battery life. The ACMD-6007’s low 2.1 dB maximum insertion loss in the transmit channel minimizes current drain from the power amplifier and therefore extends handset battery life and talk time. The very low 2.5 dB receive channel insertion loss improves receiver sensitivity and dynamic range for better signal quality and an improved user experience.
Description
The Avago ACMD-6007 is a highly miniaturized duplexer designed for use in LTE Band 7 handsets and mobile data terminals. This FBAR duplexer will allow manufacturers to build handsets for the emerging 4G/LTE standard that are optimized for quality of voice service and battery life. The ACMD-6007’s low 2.1 dB maximum insertion loss in the transmit channel minimizes current drain from the power amplifier and therefore extends handset battery life and talk time. The very low 2.5 dB receive channel insertion loss improves receiver sensitivity and dynamic range for better signal quality and an improved user experience.

Suppliers

Company
Product
Description
Supplier Links
LTE Band7 Duplexer - ACMD-6007 - Broadcom Inc.
San Jose, CA, USA
LTE Band7 Duplexer
ACMD-6007
LTE Band7 Duplexer ACMD-6007
The Avago ACMD-6007 is a highly miniaturized duplexer designed for use in LTE Band 7 handsets and mobile data terminals. This FBAR duplexer will allow manufacturers to build handsets for the emerging 4G/LTE standard that are optimized for quality of voice service and battery life. The ACMD-6007’s low 2.1 dB maximum insertion loss in the transmit channel minimizes current drain from the power amplifier and therefore extends handset battery life and talk time. The very low 2.5 dB receive channel insertion loss improves receiver sensitivity and dynamic range for better signal quality and an improved user experience.

The Avago ACMD-6007 is a highly miniaturized duplexer designed for use in LTE Band 7 handsets and mobile data terminals. This FBAR duplexer will allow manufacturers to build handsets for the emerging 4G/LTE standard that are optimized for quality of voice service and battery life.
The ACMD-6007’s low 2.1 dB maximum insertion loss in the transmit channel minimizes current drain from the power amplifier and therefore extends handset battery life and talk time. The very low 2.5 dB receive channel insertion loss improves receiver sensitivity and dynamic range for better signal quality and an improved user experience.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACMD-6007
Product Name LTE Band7 Duplexer
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.1 to 2.5 dB
Return Loss 9.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer - TP-5060 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o401401100 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
1850-1915MHz and 1950-1995MHz N-Female Coaxial Cavity Diplexer Rated at 150 Watts (CW) - HRT-DX(GSM25)-1N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 0.7000 dB
View Details
663-698 MHz / 617-652 MHz Connectorized Ceramic Duplexer - AE680-634CD1204-C - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3.5 dB
Return Loss 13 dB
View Details