Broadcom Inc. UMTS Band 1 Duplexer ACMD-7614

Description
ACMD-7614 is a highly miniaturized duplexer designed for use in UMTS Band I handsets and mobile data. The ACMD-7614 is designed with Avago Technologies’ Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of their usual size. The excellent power handling capability of the FBAR bulk-mode resonators supports the high output power levels used in mobile communications applications.
Description
ACMD-7614 is a highly miniaturized duplexer designed for use in UMTS Band I handsets and mobile data. The ACMD-7614 is designed with Avago Technologies’ Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of their usual size. The excellent power handling capability of the FBAR bulk-mode resonators supports the high output power levels used in mobile communications applications.

Suppliers

Company
Product
Description
Supplier Links
UMTS Band 1 Duplexer - ACMD-7614 - Broadcom Inc.
San Jose, CA, USA
UMTS Band 1 Duplexer
ACMD-7614
UMTS Band 1 Duplexer ACMD-7614
ACMD-7614 is a highly miniaturized duplexer designed for use in UMTS Band I handsets and mobile data. The ACMD-7614 is designed with Avago Technologies’ Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of their usual size. The excellent power handling capability of the FBAR bulk-mode resonators supports the high output power levels used in mobile communications applications.

ACMD-7614 is a highly miniaturized duplexer designed for use in UMTS Band I handsets and mobile data.
The ACMD-7614 is designed with Avago Technologies’ Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of their usual size. The excellent power handling capability of the FBAR bulk-mode resonators supports the high output power levels used in mobile communications applications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACMD-7614
Product Name UMTS Band 1 Duplexer
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 1.4 dB
Return Loss 9 to 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Passive MMIC 15GHz Diplexer/Reflectionless Filter - MDPX-00008PSM - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 18000 MHz
View Details
849.75 MHz 894.75 MHz Cavity Duplexer - AD849-894D266 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2.5 dB
Return Loss 15 dB
View Details
Multiplexer - DP-8010 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o401812970 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 5 dB
View Details