Broadcom Inc. Duplexer for LTE Band25 ACMD-6025

Description
The Avago ACMD-6025 is a highly miniaturized duplexer designed for use in LTE Band 25 (1850 - 1915MHz UL, 1930 - 1995 MHz DL) handsets and mobile data terminals. Low Insertion Loss in the Tx channel minimizes current drain from the power amplifier, while low Rx channel Insertion Loss improves receiver sensitivity.
Description
The Avago ACMD-6025 is a highly miniaturized duplexer designed for use in LTE Band 25 (1850 - 1915MHz UL, 1930 - 1995 MHz DL) handsets and mobile data terminals. Low Insertion Loss in the Tx channel minimizes current drain from the power amplifier, while low Rx channel Insertion Loss improves receiver sensitivity.

Suppliers

Company
Product
Description
Supplier Links
Duplexer for LTE Band25 - ACMD-6025 - Broadcom Inc.
San Jose, CA, USA
Duplexer for LTE Band25
ACMD-6025
Duplexer for LTE Band25 ACMD-6025
The Avago ACMD-6025 is a highly miniaturized duplexer designed for use in LTE Band 25 (1850 - 1915MHz UL, 1930 - 1995 MHz DL) handsets and mobile data terminals. Low Insertion Loss in the Tx channel minimizes current drain from the power amplifier, while low Rx channel Insertion Loss improves receiver sensitivity.

The Avago ACMD-6025 is a highly miniaturized duplexer designed for use in LTE Band 25 (1850 - 1915MHz UL, 1930 - 1995 MHz DL) handsets and mobile data terminals. Low Insertion Loss in the Tx channel minimizes current drain from the power amplifier, while low Rx channel Insertion Loss improves receiver sensitivity.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACMD-6025
Product Name Duplexer for LTE Band25
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3.8 to 4 dB
RX (Low) 1850 to 1915 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 30 to 2700MHz - UIYDX7191A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Duplexer - 5o401211590 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; SMA
Insertion Loss 2 dB
View Details
RF Multiplexers - 2312-QPQ6108TR7TR-ND - DigiKey
Specs
Device Type Duplexer
Package Type Surface Mount; 9-SMD Module
Return Loss 9 to 9.5 dB
View Details
137-138 MHz / 148-150 MHz Cavity Duplexer - AE137-149DB5466 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 30 dB
View Details