Broadcom Inc. Miniature UMTS Band II / PCS Duplexer ACMD-7403

Description
ACMD-7403 is a miniature duplexer designed for use in UMTS Band II & PCS handsets and is designed with Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of their usual size.
Description
ACMD-7403 is a miniature duplexer designed for use in UMTS Band II & PCS handsets and is designed with Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of their usual size.

Suppliers

Company
Product
Description
Supplier Links
Miniature UMTS Band II / PCS Duplexer - ACMD-7403 - Broadcom Inc.
San Jose, CA, USA
Miniature UMTS Band II / PCS Duplexer
ACMD-7403
Miniature UMTS Band II / PCS Duplexer ACMD-7403
ACMD-7403 is a miniature duplexer designed for use in UMTS Band II & PCS handsets and is designed with Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of their usual size.

ACMD-7403 is a miniature duplexer designed for use in UMTS Band II & PCS handsets and is designed with Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of their usual size.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACMD-7403
Product Name Miniature UMTS Band II / PCS Duplexer
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 1000 to 3700MHz - UIYTX11676A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Triplexer - 5o4176670 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
Band 7 BAW Duplexer - QPQ1270 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.4 dB
View Details
2020-2080 MHz, 2200-2260 MHz cavity duplexer for Outdoor - AD2230-2050D348-O - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details