Broadcom Inc. Band 2 Duplexer ACMD-6102

Description
The Avago ACMD-6102 is a highly miniaturized duplexer designed for use in the Band 2 (1850-1909MHz UL, 1930-1989 MHz DL) handsets and mobile data terminals. Low insertion loss in the Tx channel minimizes current drain from the power ampliflier while low Rx channel insertion loss improves receiver sensitivity.
Description
The Avago ACMD-6102 is a highly miniaturized duplexer designed for use in the Band 2 (1850-1909MHz UL, 1930-1989 MHz DL) handsets and mobile data terminals. Low insertion loss in the Tx channel minimizes current drain from the power ampliflier while low Rx channel insertion loss improves receiver sensitivity.

Suppliers

Company
Product
Description
Supplier Links
Band 2 Duplexer - ACMD-6102 - Broadcom Inc.
San Jose, CA, USA
Band 2 Duplexer
ACMD-6102
Band 2 Duplexer ACMD-6102
The Avago ACMD-6102 is a highly miniaturized duplexer designed for use in the Band 2 (1850-1909MHz UL, 1930-1989 MHz DL) handsets and mobile data terminals. Low insertion loss in the Tx channel minimizes current drain from the power ampliflier while low Rx channel insertion loss improves receiver sensitivity.

The Avago ACMD-6102 is a highly miniaturized duplexer designed for use in the Band 2 (1850-1909MHz UL, 1930-1989 MHz DL) handsets and mobile data terminals.

Low insertion loss in the Tx channel minimizes current drain from the power ampliflier while low Rx channel insertion loss improves receiver sensitivity.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACMD-6102
Product Name Band 2 Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

MDPX-0305PSM-1, Passive MMIC 3GHz Diplexer/Reflectionless Filter - MDPX-0305PSM-1 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 3000 MHz
View Details
1948.8-1958.8 MHz / 2110-2150 MHz Single In/Out Duplexer - AD1953-2130BC117 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
Multiplexer - DP-3957 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Triplexer - 5o4171640 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details