Broadcom Inc. RF Multiplexers ACFM-2013-TR1

Description
RF Quadplexer 15-SMD, No Lead
Request a Quote Datasheet
Description
RF Quadplexer 15-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - ACFM-2013-TR1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
ACFM-2013-TR1-ND
RF Multiplexers ACFM-2013-TR1-ND
RF Quadplexer 15-SMD, No Lead

RF Quadplexer 15-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACFM-2013-TR1-ND
Product Name RF Multiplexers
Package Type Surface Mount; 15-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 650 to 2700MHz - UIYDX100200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer - 5o401661250 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
2210-2235 MHz 2269-2285 MHz Cavity Duplexer - AD2222-2277D254 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details