Broadcom Inc. PCS/Cellular/S-GPS Quintplexer ACFM-7103

Description
Avago Technologies’ ACFM-7103 is a reduced size quintplexer that combines PCS and Cellular duplexer functions with a GPS filter. This device simplifies handset applications that are designed for simultaneous voice service and GPS positioning.
Description
Avago Technologies’ ACFM-7103 is a reduced size quintplexer that combines PCS and Cellular duplexer functions with a GPS filter. This device simplifies handset applications that are designed for simultaneous voice service and GPS positioning.

Suppliers

Company
Product
Description
Supplier Links
PCS/Cellular/S-GPS Quintplexer - ACFM-7103 - Broadcom Inc.
San Jose, CA, USA
PCS/Cellular/S-GPS Quintplexer
ACFM-7103
PCS/Cellular/S-GPS Quintplexer ACFM-7103
Avago Technologies’ ACFM-7103 is a reduced size quintplexer that combines PCS and Cellular duplexer functions with a GPS filter. This device simplifies handset applications that are designed for simultaneous voice service and GPS positioning.

Avago Technologies’ ACFM-7103 is a reduced size quintplexer that combines PCS and Cellular duplexer functions with a GPS filter. This device simplifies handset applications that are designed for simultaneous voice service and GPS positioning.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACFM-7103
Product Name PCS/Cellular/S-GPS Quintplexer
Device Type Multiplexer
Package Type Surface Mount
Insertion Loss 2.9 to 3.6 dB
Return Loss 17 to 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 1750 to 5900MHz - UIYTX7667A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexer - 5o4043820 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; SMA
Insertion Loss 2.5 dB
View Details
Band 7 BAW Duplexer - QPQ1270 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.4 dB
View Details
800 MHz / 1600 MHz / 2400 MHz Triplexer - AD800-1600-2400TR295 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3500 dB
View Details