Broadcom Inc. Band Class 1/Band Class 0 Quadplexer ACFM-7210

Description
ACFM-7210 is an quadplexer that combines Band Class 1 and Band Class 0 duplexers into a single miniature package. The ACFM-7210 is designed with Avago Technologies' Film Bulk Acoustic Resonator (FBAR) technology. The ACFM-7210 also utilizes Avago's innovative Microcap bonded-wafer, chip scale packaging technology.
Description
ACFM-7210 is an quadplexer that combines Band Class 1 and Band Class 0 duplexers into a single miniature package. The ACFM-7210 is designed with Avago Technologies' Film Bulk Acoustic Resonator (FBAR) technology. The ACFM-7210 also utilizes Avago's innovative Microcap bonded-wafer, chip scale packaging technology.

Suppliers

Company
Product
Description
Supplier Links
Band Class 1/Band Class 0 Quadplexer - ACFM-7210 - Broadcom Inc.
San Jose, CA, USA
Band Class 1/Band Class 0 Quadplexer
ACFM-7210
Band Class 1/Band Class 0 Quadplexer ACFM-7210
ACFM-7210 is an quadplexer that combines Band Class 1 and Band Class 0 duplexers into a single miniature package. The ACFM-7210 is designed with Avago Technologies' Film Bulk Acoustic Resonator (FBAR) technology. The ACFM-7210 also utilizes Avago's innovative Microcap bonded-wafer, chip scale packaging technology.

ACFM-7210 is an quadplexer that combines Band Class 1 and Band Class 0 duplexers into a single miniature package.

The ACFM-7210 is designed with Avago Technologies' Film Bulk Acoustic Resonator (FBAR) technology. The ACFM-7210 also utilizes Avago's innovative Microcap bonded-wafer, chip scale packaging technology.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACFM-7210
Product Name Band Class 1/Band Class 0 Quadplexer
Device Type Quadplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 880-960MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
RX (Low) 880 to 960 MHz
View Details
7440-7560 MHz / 8090-8210 MHz Cavity Duplexer - AE7500-8150DB5566 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.25 dB
Return Loss 14 dB
View Details
Duplexer / Diplexer 470 to 510MHz - UIYDX220122A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
View Details
2500-2570MHz and 2620-2690MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2535/2655)-003N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details