TE Connectivity Standard Circular Connectors 1-2314102-4

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 0 Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Electrical Characteristics Operating Voltage (VDC) : 50 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Durability Rating (CYCLE) : 250 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 0 Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Electrical Characteristics Operating Voltage (VDC) : 50 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Durability Rating (CYCLE) : 250 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1-2314102-4 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1-2314102-4
Standard Circular Connectors 1-2314102-4
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 0 Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Electrical Characteristics Operating Voltage (VDC) : 50 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Durability Rating (CYCLE) : 250 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 0
  • Number of Power Positions : 0
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Pin

Electrical Characteristics


  • Operating Voltage (VDC) : 50

Industry Standards


  • Compatible With Approved Standards Products : IEC

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Durability Rating (CYCLE) : 250

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • IP Dust Sealing Level : 6
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
330-1-2314102-4
Electronic Connector 330-1-2314102-4
M12 CRIMP CONTACT PIN 1 MM AU 0. Product overview: 1-2314102-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-1-2314102-4 can be used for catalog matching and distributor lookup.

M12 CRIMP CONTACT PIN 1 MM AU 0. Product overview: 1-2314102-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-1-2314102-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
M12 Crimp Contact Pin 1 Mm Au 0.8 Awg26 Amp - Te Connectivity - 41AJ0530 - Newark, An Avnet Company
Chicago, IL, United States
M12 Crimp Contact Pin 1 Mm Au 0.8 Awg26 Amp - Te Connectivity
41AJ0530
M12 Crimp Contact Pin 1 Mm Au 0.8 Awg26 Amp - Te Connectivity 41AJ0530
M12 CRIMP CONTACT PIN 1 MM AU 0.8 AWG26

M12 CRIMP CONTACT PIN 1 MM AU 0.8 AWG26

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2314102-4 330-1-2314102-4 41AJ0530
Product Name Standard Circular Connectors Electronic Connector M12 Crimp Contact Pin 1 Mm Au 0.8 Awg26 Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589055-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Circular Connector Accessories - 1734-1117-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers