TE Connectivity Standard Circular Connectors 1-293475-2

Description
Body Features Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Circular Connector Contact Type : Socket Mechanical Attachment Mating Alignment : Without Mating Retention : Without Operation/Applicatio n Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No
Request a Quote Datasheet
Description
Body Features Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Circular Connector Contact Type : Socket Mechanical Attachment Mating Alignment : Without Mating Retention : Without Operation/Applicatio n Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1-293475-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1-293475-2
Standard Circular Connectors 1-293475-2
Body Features Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Circular Connector Contact Type : Socket Mechanical Attachment Mating Alignment : Without Mating Retention : Without Operation/Applicatio n Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No

Body Features


  • Environmental Protection : Without
  • Hermetically Sealed : No

Configuration Features


  • Contacts Preloaded : No

Contact Features


  • Circular Connector Contact Type : Socket

Mechanical Attachment


  • Mating Alignment : Without
  • Mating Retention : Without

Operation/Application


  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
Buy Now
Power Connectors - 1-293475-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1-293475-2
Power Connectors 1-293475-2
NECTOR M SKT CTC BRASS TIN PLTD

NECTOR M SKT CTC BRASS TIN PLTD

Buy Now
Swedesboro, NJ, United States
Power Connectors
1-293475-2
Power Connectors 1-293475-2
Power Connectors

Power Connectors

Buy Now
Solid State Lighting Connector Contacts - A117220-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
A117220-ND
Solid State Lighting Connector Contacts A117220-ND
2.5mm² SSL Contact, Socket Crimp Free Hanging (In-Line)

2.5mm² SSL Contact, Socket Crimp Free Hanging (In-Line)

Buy Now Datasheet
Nector M Skt Ctc Brass Tin Pltd Amp - Te Connectivity - 41AJ0675 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Skt Ctc Brass Tin Pltd Amp - Te Connectivity
41AJ0675
Nector M Skt Ctc Brass Tin Pltd Amp - Te Connectivity 41AJ0675
NECTOR M SKT CTC BRASS TIN PLTD

NECTOR M SKT CTC BRASS TIN PLTD

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-293475-2 1-293475-2 A117220-ND 41AJ0675
Product Name Standard Circular Connectors Power Connectors Solid State Lighting Connector Contacts Nector M Skt Ctc Brass Tin Pltd Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2314101-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Standard Rectangular Connectors - 1-1589455-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details
Compression Connectors - 010970-000 - TE Connectivity
Specs
Mounting Compression
View Details