3 (Power) Position Circular Connector Receptacle, Male Pins Screw
PLUGGABLE CONN, PLUG, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:-; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 17-1-2379238-2-ND | 50AJ0351 |
| Product Name | Circular Connector Assemblies | Pluggable Conn, Plug, 3Pos, Cable; Product Range Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable Mount |
| Voltage Rating | 600 volts |