TE Connectivity Standard Circular Connectors 1-293481-1

Description
Body Features Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : No Mechanical Attachment Mating Alignment : Without Mating Retention : Without Operation/Applicatio n Shielded : No Product Type Features Accessory Color : Black Sealable : No
Request a Quote
Description
Body Features Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : No Mechanical Attachment Mating Alignment : Without Mating Retention : Without Operation/Applicatio n Shielded : No Product Type Features Accessory Color : Black Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1-293481-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1-293481-1
Standard Circular Connectors 1-293481-1
Body Features Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : No Mechanical Attachment Mating Alignment : Without Mating Retention : Without Operation/Applicatio n Shielded : No Product Type Features Accessory Color : Black Sealable : No

Body Features


  • Environmental Protection : Without
  • Hermetically Sealed : No

Configuration Features


  • Contacts Preloaded : No

Mechanical Attachment


  • Mating Alignment : Without
  • Mating Retention : Without

Operation/Application


  • Shielded : No

Product Type Features


  • Accessory Color : Black
  • Sealable : No
Buy Now
Nector M Screw Nut 3P Amp - Te Connectivity - 41AJ0676 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Screw Nut 3P Amp - Te Connectivity
41AJ0676
Nector M Screw Nut 3P Amp - Te Connectivity 41AJ0676
NECTOR M SCREW NUT 3P

NECTOR M SCREW NUT 3P

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-293481-1 41AJ0676
Product Name Standard Circular Connectors Nector M Screw Nut 3P Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 1508-020-0056-00-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details