TE Connectivity Circular Connector Contact Inserts 1103426-2

Description
Body Features Circular Connector Insert Type : Pin Primary Product Color : Gray Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 10 Pole Configuration : 4 Dimensions Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22 Housing Features Housing Material : PBT GF10 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Series : Motorman Packaging Features Packaging Method : Carton Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insert Type : Pin Primary Product Color : Gray Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 10 Pole Configuration : 4 Dimensions Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22 Housing Features Housing Material : PBT GF10 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Series : Motorman Packaging Features Packaging Method : Carton Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contact Inserts - 1103426-2 - TE Connectivity
Berwyn, PA, United States
Circular Connector Contact Inserts
1103426-2
Circular Connector Contact Inserts 1103426-2
Body Features Circular Connector Insert Type : Pin Primary Product Color : Gray Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 10 Pole Configuration : 4 Dimensions Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22 Housing Features Housing Material : PBT GF10 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Series : Motorman Packaging Features Packaging Method : Carton Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Circular Connector Insert Type : Pin
  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 10
  • Pole Configuration : 4

Dimensions


  • Wire Size (MMSQ) : .08 - .4
  • Wire Size (AWG) : 28 - 22

Housing Features


  • Housing Material : PBT GF10

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal
  • Compatible With Connector Series : Motorman

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Heavy Duty Connector Inserts, Modules - A127671-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
A127671-ND
Heavy Duty Connector Inserts, Modules A127671-ND
Male Insert without Contacts 4 Position Crimp

Male Insert without Contacts 4 Position Crimp

Buy Now Datasheet
Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules - 1026075-1103426-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules
1026075-1103426-2
Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules 1026075-1103426-2
Win Source Part Number: 1026075-1103426-2 Category: Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules Series: HC25, CHC, HTS Number of Positions: 4 Termination Style: Crimp Connector Type: Insert without Contacts Contact Type: HDP-22 Package: Bulk Voltage Rating: 60V Gender: Male Housing Material: Copper Alloy Standard Package: 40 Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 1103426-2-ND,-110342 6-2-SI,A127671,2266- 1103426-2 Base Product Number: 1103426

Win Source Part Number: 1026075-1103426-2
Category: Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules
Series: HC25, CHC, HTS
Number of Positions: 4
Termination Style: Crimp
Connector Type: Insert without Contacts
Contact Type: HDP-22
Package: Bulk
Voltage Rating: 60V
Gender: Male
Housing Material: Copper Alloy
Standard Package: 40
Temperature Range - Operating: -20°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 1103426-2-ND,-1103426-2-SI,A127671,2266-1103426-2
Base Product Number: 1103426

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-1103426-2
Electronic Connector 436-1103426-2
Conn Circular PIN 4 POS Crimp ST Cable Mount 4 Terminal 1 Port Carton Product overview: 1103426-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1103426-2 can be used for catalog matching and distributor lookup.

Conn Circular PIN 4 POS Crimp ST Cable Mount 4 Terminal 1 Port Carton Product overview: 1103426-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1103426-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Male Insert, Crimp, 4-Pos. 22Df Contacts Amp - Te Connectivity - 41AJ2092 - Newark, An Avnet Company
Chicago, IL, United States
Male Insert, Crimp, 4-Pos. 22Df Contacts Amp - Te Connectivity
41AJ2092
Male Insert, Crimp, 4-Pos. 22Df Contacts Amp - Te Connectivity 41AJ2092
MALE INSERT, CRIMP, 4-POS. 22DF CONTACTS

MALE INSERT, CRIMP, 4-POS. 22DF CONTACTS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1103426-2 A127671-ND 1026075-1103426-2 436-1103426-2 41AJ2092
Product Name Circular Connector Contact Inserts Heavy Duty Connector Inserts, Modules Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules Electronic Connector Male Insert, Crimp, 4-Pos. 22Df Contacts Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line)
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024069-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers
Rectangular Connector Accessories - A121437-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Accessories - 17-100P160-11-1-ZB-WR6-02-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details