CONN PLUG HSNG FMALE 2POS INLINE Product overview: 1-1813099-3 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-1-1813099-3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1363753-1-1813099-3
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -40°C ~ 120°C
Fake Threat In the Open Market: 37 pct.
Type: For Female Sockets
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: 2.5mm System
Package: Bulk
Product Status: Obsolete
Features: Coupling Nut
Base Product Number: 1813099
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
ECCN: EAR99
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Crimp
Number of Positions: 2
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP69K - Dust Tight, High Temp Water Jets, Waterproof
Material Flammability Rating: UL94 HB
Contact Size: 2.5mm
Orientation: 1
Shell Material: Polybutylene Terephthalate (PBT), Glass Filled
Housing Color: Black
Note: Contacts Not Included
2 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 320-1-1813099-3 | 1363753-1-1813099-3 | 1734-1943-ND |
| Product Name | Electronic Connector | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Circular Connector Housings |
| Voltage Rating | 12 volts |