TE Connectivity Standard Circular Connectors 1-293468-3

Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : No Keying : C Number of Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : Circular Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch Polarization Code : C Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Assembly Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : No Keying : C Number of Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : Circular Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch Polarization Code : C Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Assembly Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1-293468-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1-293468-3
Standard Circular Connectors 1-293468-3
Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : No Keying : C Number of Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : Circular Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch Polarization Code : C Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Assembly Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide GF
  • Environmental Protection : Without
  • Hermetically Sealed : No

Configuration Features


  • Contacts Preloaded : No
  • Keying : C
  • Number of Positions : 3

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Layout Arrangement : Circular
  • Reverse Gender : No

Electrical Characteristics


  • Operating Voltage (VAC) : 400

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Latch
  • Polarization Code : C

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Quantity : 100

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Product Type : Connector Assembly
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-293468-3
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0973-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
In-Series Adapters - 1-1337624-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers