Automotive Connectors 15POS, MIXED, TAB HSG, ASSY Product overview: 1-1564532-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-1564532-1 can be used for catalog matching and distributor lookup.
15 Rectangular Connectors - Housings Plug Black
Win Source Part Number: 1363801-1-1564532-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 140°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Deutsch Connectors
Series: Heavy Duty Sealed Connector Series, MCP 1.5K/2.8
Package: Bulk
Product Status: Active
Features: Mounting Flange, Sealed
Base Product Number: 1564532
Mounting Type: Panel Mount
HTSUS: 8536.69.4030
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Tab
Number of Positions: 15
Number of Rows: 2
Fastening Type: Slide-On
Note: Contacts Not Included
Row Spacing: 0.236" (6.00mm)
15POS, MIXED,TAB HSG,ASSY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Heilind Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2026-1-1564532-1 | 1734-1955-ND | 1363801-1-1564532-1 | 1-1564532-1 |
| Product Name | Automotive Electronic Connector | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Connectors Circular, Harsh Environment |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Circular / Cylindrical Connectors |