TE Connectivity Standard Circular Connectors 1-2314102-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 0 Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Electrical Characteristics Operating Voltage (VDC) : 50 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Durability Rating (CYCLE) : 250 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 0 Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Electrical Characteristics Operating Voltage (VDC) : 50 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Durability Rating (CYCLE) : 250 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1-2314102-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1-2314102-1
Standard Circular Connectors 1-2314102-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 0 Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Electrical Characteristics Operating Voltage (VDC) : 50 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Durability Rating (CYCLE) : 250 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 0
  • Number of Power Positions : 0
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Pin

Electrical Characteristics


  • Operating Voltage (VDC) : 50

Industry Standards


  • Compatible With Approved Standards Products : IEC

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Durability Rating (CYCLE) : 250

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • IP Dust Sealing Level : 6
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Contacts - A126177-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
A126177-ND
Circular Connector Contacts A126177-ND
Pin Contact 20 AWG Size 1.0mm Crimp Gold

Pin Contact 20 AWG Size 1.0mm Crimp Gold

Buy Now Datasheet
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs - 1-2314102-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
1-2314102-1
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs 1-2314102-1
M12 CRIMP CONTACT PIN 1MM AU 0.8 AWG20

M12 CRIMP CONTACT PIN 1MM AU 0.8 AWG20

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2314102-1 A126177-ND 1-2314102-1
Product Name Standard Circular Connectors Circular Connector Contacts Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

7.5A 250V Electronic Connector - 436-1-207216-7 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Voltage Rating 250 volts
Current Rating 7.5 amps
View Details
3 suppliers
D-Sub Connectors - 1-1589692-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Circular Connector Contacts - 097-0186-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details