TE Connectivity Standard Circular Connectors 1-293476-2

Description
Body Features Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Circular Connector Contact Type : Pin Mechanical Attachment Mating Alignment : Without Mating Retention : Without Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Circular Connector Contact Type : Pin Mechanical Attachment Mating Alignment : Without Mating Retention : Without Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1-293476-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1-293476-2
Standard Circular Connectors 1-293476-2
Body Features Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Circular Connector Contact Type : Pin Mechanical Attachment Mating Alignment : Without Mating Retention : Without Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Environmental Protection : Without
  • Hermetically Sealed : No

Configuration Features


  • Contacts Preloaded : No

Contact Features


  • Circular Connector Contact Type : Pin

Mechanical Attachment


  • Mating Alignment : Without
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Power Connectors - 1-293476-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1-293476-2
Power Connectors 1-293476-2
NECTOR M PIN CTC BRASS TIN PLTD

NECTOR M PIN CTC BRASS TIN PLTD

Buy Now
Swedesboro, NJ, United States
Power Connectors
1-293476-2
Power Connectors 1-293476-2
Power Connectors

Power Connectors

Buy Now
Solid State Lighting Connector Contacts - A117221-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
A117221-ND
Solid State Lighting Connector Contacts A117221-ND
2.5mm² SSL Contact, Pin Crimp Free Hanging (In-Line)

2.5mm² SSL Contact, Pin Crimp Free Hanging (In-Line)

Buy Now Datasheet
Nector M Pin Ctc Brass Tin Pltd Amp - Te Connectivity - 35AC7135 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Pin Ctc Brass Tin Pltd Amp - Te Connectivity
35AC7135
Nector M Pin Ctc Brass Tin Pltd Amp - Te Connectivity 35AC7135
NECTOR M PIN CTC BRASS TIN PLTD

NECTOR M PIN CTC BRASS TIN PLTD

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-293476-2 1-293476-2 A117221-ND 35AC7135
Product Name Standard Circular Connectors Power Connectors Solid State Lighting Connector Contacts Nector M Pin Ctc Brass Tin Pltd Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589065-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details
Standard Circular Connectors - 1-1589065-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
2 suppliers
Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-2315714-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers