TE Connectivity Standard Circular Connectors 1-2315714-1

Description
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Hermetically Sealed : Yes Primary Product Color : Black Product Weight : 25 G  [.883 OZ ] Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : Normal Number of Positions : 8 Number of Power Positions : 2 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : .5 Reverse Gender : Yes Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Circular Connector Shell Size : 19 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : X Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Shell Type : Plastic Signal Characteristics Data Rate (GBS) : 10 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Hermetically Sealed : Yes Primary Product Color : Black Product Weight : 25 G  [.883 OZ ] Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : Normal Number of Positions : 8 Number of Power Positions : 2 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : .5 Reverse Gender : Yes Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Circular Connector Shell Size : 19 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : X Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Shell Type : Plastic Signal Characteristics Data Rate (GBS) : 10 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1-2315714-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1-2315714-1
Standard Circular Connectors 1-2315714-1
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Hermetically Sealed : Yes Primary Product Color : Black Product Weight : 25 G  [.883 OZ ] Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : Normal Number of Positions : 8 Number of Power Positions : 2 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : .5 Reverse Gender : Yes Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Circular Connector Shell Size : 19 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : X Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Shell Type : Plastic Signal Characteristics Data Rate (GBS) : 10 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic
  • Hermetically Sealed : Yes
  • Primary Product Color : Black
  • Product Weight : 25 G  [.883 OZ ]
  • Shell Base Material : Plastic

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : With
  • Keying & Polarized Position Locations : Normal
  • Number of Positions : 8
  • Number of Power Positions : 2
  • Number of Signal Positions : 8

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : .5
  • Reverse Gender : Yes

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Shielding
  • Operating Voltage (VAC) : 48
  • Operating Voltage (VDC) : 48

Housing Features


  • Circular Connector Shell Size : 19

Industry Standards


  • Compatible With Approved Standards Products : IEC

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded
  • Polarization Code : X

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 250

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : All Plastic
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Prewired : No
  • Shell Type : Plastic

Signal Characteristics


  • Data Rate (GBS) : 10

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Assemblies - A127563-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A127563-ND
Circular Connector Assemblies A127563-ND
8 Position Circular Connector Plug, Male Pins Crimp

8 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Industrial Circular Connectors - 1742015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1742015
Industrial Circular Connectors 1742015
TE Connectivity 1-2315714-1

TE Connectivity 1-2315714-1

Supplier's Site
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Te Connectivity - 50AC4384 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Te Connectivity
50AC4384
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Te Connectivity 50AC4384
SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
M12 X-Code M-8 Con Radox 8.1Mm, H&s Amp - Te Connectivity - 87AJ9045 - Newark, An Avnet Company
Chicago, IL, United States
M12 X-Code M-8 Con Radox 8.1Mm, H&s Amp - Te Connectivity
87AJ9045
M12 X-Code M-8 Con Radox 8.1Mm, H&s Amp - Te Connectivity 87AJ9045
M12 X-CODE M-8 CON RADOX 8.1MM, H&S

M12 X-CODE M-8 CON RADOX 8.1MM, H&S

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2315714-1 A127563-ND 1742015 50AC4384 87AJ9045
Product Name Standard Circular Connectors Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Te Connectivity M12 X-Code M-8 Con Radox 8.1Mm, H&s Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount Straight Cable Mount
Voltage Rating 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1057077-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
2 suppliers
Circular Connector Contacts - 006-1188-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1734-1062-20-0177-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 15 to 22 AWG
View Details
2 suppliers