TE Connectivity Standard Circular Connectors 1-2314103-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Electrical Characteristics Operating Voltage (VDC) : 50 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Durability Rating (CYCLE) : 250 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Electrical Characteristics Operating Voltage (VDC) : 50 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Durability Rating (CYCLE) : 250 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1-2314103-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1-2314103-1
Standard Circular Connectors 1-2314103-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Electrical Characteristics Operating Voltage (VDC) : 50 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Durability Rating (CYCLE) : 250 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 0
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Socket

Electrical Characteristics


  • Operating Voltage (VDC) : 50

Industry Standards


  • Compatible With Approved Standards Products : IEC

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Durability Rating (CYCLE) : 250

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • IP Dust Sealing Level : 6
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Contacts - A126178-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
A126178-ND
Circular Connector Contacts A126178-ND
Socket Contact 20 AWG Size 1.0mm Crimp Gold

Socket Contact 20 AWG Size 1.0mm Crimp Gold

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2314103-1 A126178-ND
Product Name Standard Circular Connectors Circular Connector Contacts
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Automotive Headers - 1-2298164-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Voltage Rating 12 volts
View Details
2 suppliers