TE Connectivity Rack & Panel Connectors 1-1811902-3

Description
Body Features Connector & Keying Code : N Shell Finish : Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 4 Contact Features Contact Arrangement Code : 4Q4 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Contact Type (Module D) : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 19 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : N Shell Finish : Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 4 Contact Features Contact Arrangement Code : 4Q4 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Contact Type (Module D) : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 19 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1-1811902-3 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1-1811902-3
Rack & Panel Connectors 1-1811902-3
Body Features Connector & Keying Code : N Shell Finish : Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 4 Contact Features Contact Arrangement Code : 4Q4 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Contact Type (Module D) : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 19 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Connector & Keying Code : N
  • Shell Finish : Nickel
  • Shell Plating Material : Aluminum Alloy

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Arrangement Code : 4Q4
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Size : Size 8
  • Contact Type : Pin
  • Contact Type (Module A) : Pin
  • Contact Type (Module B) : Pin
  • Contact Type (Module C) : Pin
  • Contact Type (Module D) : Pin
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector Shape : Circular
  • Connector System : Cable-to-Panel
  • Rack & Panel Connector Shell Size : 19
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1-1811902-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1811902-3
Backplane Connectors 1-1811902-3
PLUG,N KEY,SZ 19, FREE HANGING

PLUG,N KEY,SZ 19, FREE HANGING

Buy Now
Circular Q Od Plug,n Key,sz 19 Amp - Te Connectivity - 82R3918 - Newark, An Avnet Company
Chicago, IL, United States
Circular Q Od Plug,n Key,sz 19 Amp - Te Connectivity
82R3918
Circular Q Od Plug,n Key,sz 19 Amp - Te Connectivity 82R3918
CIRCULAR Q OD PLUG,N KEY,SZ 19

CIRCULAR Q OD PLUG,N KEY,SZ 19

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1811902-3 1-1811902-3 82R3918
Product Name Rack & Panel Connectors Backplane Connectors Circular Q Od Plug,n Key,sz 19 Amp - Te Connectivity
Mounting Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Circular Connectors - Contacts - 1130214-020-0511-22 - Win Source Electronics
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
Standard Circular Connectors - 1-1589062-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details