TE Connectivity Connectors,Interconnects 0413-003-1605

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Accessory Type: Boot For Use With/Related Products: PNI Series Material: PVC Color: Gray
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Accessory Type: Boot For Use With/Related Products: PNI Series Material: PVC Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Accessory Type: Boot For Use With/Related Products: PNI Series Material: PVC Color: Gray

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Accessory Type: Boot
For Use With/Related Products: PNI Series
Material: PVC
Color: Gray

Buy Now Datasheet
Circular Connector Accessories - 1734-1117-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
1734-1117-ND
Circular Connector Accessories 1734-1117-ND
Connector Plug, Sealing Blue

Connector Plug, Sealing Blue

Buy Now Datasheet
Circular Connector Accessories - 0413-003-1605 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Accessories
0413-003-1605
Circular Connector Accessories 0413-003-1605
CONN SEALING PLUG BLUE

CONN SEALING PLUG BLUE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734-1117-ND 0413-003-1605
Product Name Connectors,Interconnects Circular Connector Accessories Circular Connector Accessories
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-1406-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details