Body Features Circular Connector Insulation Material Type : PA66+PA6 GF30 Environmental Protection : Without Hermetically Sealed : No
Configuration Features Contacts Preloaded : Yes Keying : C-C Number of Positions : 5 Number of Power Positions : 5
Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : Circular Reverse Gender : No
Electrical Characteristics Operating Voltage (VAC) : 400
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch Polarization Code : C-C
Operation/Applicatio
n Circuit Application : Power Shielded : No
Packaging Features Packaging Quantity : 100
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Assembly Sealable : No
Usage Conditions Operating Temperature Range : -40 - 70 DEGC [-40 - 158 DEGF ]
Body Features
- Circular Connector Insulation Material Type : PA66+PA6 GF30
- Environmental Protection : Without
- Hermetically Sealed : No
Configuration Features
- Contacts Preloaded : Yes
- Keying : C-C
- Number of Positions : 5
- Number of Power Positions : 5
Contact Features
- Circular Connector Contact Type : Pin/Socket
- Contact Current Rating (Max) (AMP) : 13
- Contact Layout Arrangement : Circular
- Reverse Gender : No
Electrical Characteristics
- Operating Voltage (VAC) : 400
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Latch
- Polarization Code : C-C
Operation/Application
- Circuit Application : Power
- Shielded : No
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Wire
- Product Type : Connector Assembly
- Sealable : No
Usage Conditions
- Operating Temperature Range : -40 - 70 DEGC [-40 - 158 DEGF ]