TE Connectivity Backplane Fiber Optics 1-2358897-3

Description
Body Features Connector & Keying Code : N Primary Product Material : Aluminum Shell Finish : Nickel PTFE Configuration Features Number of Fibers : 48, 96 Number of Fibers per MT Ferrule : 24, 12 Number of MT Ferrule Cavities : 4 Mechanical Attachment Insert Option : 0° Orientation Product Type Features Fiber Optic Connector Type : VITA 87 Fiber Optic Mode : Singlemode & Multimode Fiber Optic Product Type : Connector Kit Shell Size : 15
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : N Primary Product Material : Aluminum Shell Finish : Nickel PTFE Configuration Features Number of Fibers : 48, 96 Number of Fibers per MT Ferrule : 24, 12 Number of MT Ferrule Cavities : 4 Mechanical Attachment Insert Option : 0° Orientation Product Type Features Fiber Optic Connector Type : VITA 87 Fiber Optic Mode : Singlemode & Multimode Fiber Optic Product Type : Connector Kit Shell Size : 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Fiber Optics - 1-2358897-3 - TE Connectivity
Berwyn, PA, United States
Backplane Fiber Optics
1-2358897-3
Backplane Fiber Optics 1-2358897-3
Body Features Connector & Keying Code : N Primary Product Material : Aluminum Shell Finish : Nickel PTFE Configuration Features Number of Fibers : 48, 96 Number of Fibers per MT Ferrule : 24, 12 Number of MT Ferrule Cavities : 4 Mechanical Attachment Insert Option : 0° Orientation Product Type Features Fiber Optic Connector Type : VITA 87 Fiber Optic Mode : Singlemode & Multimode Fiber Optic Product Type : Connector Kit Shell Size : 15

Body Features


  • Connector & Keying Code : N
  • Primary Product Material : Aluminum
  • Shell Finish : Nickel PTFE

Configuration Features


  • Number of Fibers : 48, 96
  • Number of Fibers per MT Ferrule : 24, 12
  • Number of MT Ferrule Cavities : 4

Mechanical Attachment


  • Insert Option : 0° Orientation

Product Type Features


  • Fiber Optic Connector Type : VITA 87
  • Fiber Optic Mode : Singlemode & Multimode
  • Fiber Optic Product Type : Connector Kit
  • Shell Size : 15
Buy Now
Circular Connector Housings - 844-1-2358897-3-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
844-1-2358897-3-ND
Circular Connector Housings 844-1-2358897-3-ND
CONN. ASSY, FO,MT, RCPT, SIZE 15

CONN. ASSY, FO,MT, RCPT, SIZE 15

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2358897-3 844-1-2358897-3-ND
Product Name Backplane Fiber Optics Circular Connector Housings
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Rack & Panel Connectors - 1-1811902-7 - TE Connectivity
Specs
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
4 suppliers
Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Eurocard Connectors - 024104-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers