TE Connectivity Standard Circular Connectors 1-2314102-2

Description
Body Features Primary Product Color : Natural Shell Base Material : Plastic Configuration Features Number of Positions : 0 Number of Power Positions : 3 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Dimensions Wire Size (MMSQ) : .05 - .8 Wire Size (AWG) : 20 - 18 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Circular Connector Shell Size : 19 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Durability Rating (CYCLE) : 250 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Prewired : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Shell Base Material : Plastic Configuration Features Number of Positions : 0 Number of Power Positions : 3 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Dimensions Wire Size (MMSQ) : .05 - .8 Wire Size (AWG) : 20 - 18 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Circular Connector Shell Size : 19 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Durability Rating (CYCLE) : 250 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Prewired : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1-2314102-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1-2314102-2
Standard Circular Connectors 1-2314102-2
Body Features Primary Product Color : Natural Shell Base Material : Plastic Configuration Features Number of Positions : 0 Number of Power Positions : 3 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Dimensions Wire Size (MMSQ) : .05 - .8 Wire Size (AWG) : 20 - 18 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Circular Connector Shell Size : 19 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Durability Rating (CYCLE) : 250 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Prewired : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Shell Base Material : Plastic

Configuration Features


  • Number of Positions : 0
  • Number of Power Positions : 3
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Pin

Dimensions


  • Wire Size (MMSQ) : .05 - .8
  • Wire Size (AWG) : 20 - 18

Electrical Characteristics


  • Operating Voltage (VDC) : 50

Housing Features


  • Circular Connector Shell Size : 19

Industry Standards


  • Compatible With Approved Standards Products : IEC

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Durability Rating (CYCLE) : 250

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : All Plastic
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Kit
  • Prewired : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • IP Dust Sealing Level : 6
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Contacts - A126167-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
A126167-ND
Circular Connector Contacts A126167-ND
Pin Contact 22 AWG Size 1.0mm Crimp Gold

Pin Contact 22 AWG Size 1.0mm Crimp Gold

Buy Now Datasheet
Circular Contact, Pin, 22Awg, Crimp; Product Range Te Connectivity - 23AC1092 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 22Awg, Crimp; Product Range Te Connectivity
23AC1092
Circular Contact, Pin, 22Awg, Crimp; Product Range Te Connectivity 23AC1092
CIRCULAR CONTACT, PIN, 22AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:AMP M12 Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 22AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:AMP M12 Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2314102-2 A126167-ND 23AC1092
Product Name Standard Circular Connectors Circular Connector Contacts Circular Contact, Pin, 22Awg, Crimp; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products