Portescap Datasheets for DC Motors
DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
DC Motors: Learn more
| Product Name | Notes |
|---|---|
| 08ECP20 Ultra EC Slotless Brushless DC motor 08ECP20 Ultra EC The 08ECP20 brushless DC slotless motor is an ideal mini-actuation solution that enables you to downsize your application without compromising... | |
| 08GS61 Brush DC Coreless Motor 08GS61 With a design combining high power density and precious metal commutation, the 08GS61 can deliver a torque greater than 0.4 mNm continuously in a... | |
| 10NS61 Athlonix Brush DC Motor 10NS61 Athlonix With a design combining high power density and precious metal commutation, the 10NS61 can deliver a torque greater than 0.8 mNm continuously in... | |
| 12G88 Athlonix Brush DC Motor 12G88 Athlonix With a design combining high power density and precious metal commutation, the 12G88 Athlonix brush DC motor can deliver a torque greater than... | |
| 12GS88 Athlonix Brush DC Motor 12GS88 Athlonix With a design combining high power density and precious metal commutation, the 12GS88 can deliver a torque greater than 1.5 mNm continuously in... | |
| 13N88 Brush DC High Efficiency Electric Motor 13N88 With a design combining high power density and precious metal commutation, the 13N88 can deliver a torque greater than 3 mNm continuously,... | |
| 16BHS 2-Wires Slotless Brushless DC Motor 16BHS 2-wires The 16BHS brushless DC slotless motor uses a self-supporting cylindrical ironless coil that is made with the same winding method as our... | |
| 16C18 Brush DC High Efficiency Electric Motor 16C18 With a cost efficient design featuring alnico magnet, this motor can deliver a torque up to 1.2 mNm in a smaller package,... | |
| 16DCP Athlonix - Graphite Brush DC Motor 16DCP Athlonix - Graphite With a new design combining a alnico magnet carbon brush commutation, 16DCP Athlonix brush dc mini motors can deliver... | |
| 16DCP Athlonix - Precious Metal Brush DC Motor 16DCP Athlonix - Precious Metal The 16DCP precious metal Athlonix motors feature a alnico magnet. These brush dc mini motors can deliver... | |
| 16DCT Athlonix - Graphite Brush DC Motor 16DCT Athlonix - Graphite The new generation 16mm Athlonix motors featuring Neo magnet inside. The 16DCT Athlonix miniature dc motor, with graphite commutation,... | |
| 16DCT Athlonix - Precious Metal Brush DC Motor 16DCT Athlonix - Precious metal The new generation 16mm Athlonix motors feature a Neo magnet inside. The 16DCT Athlonix miniature dc motor,... | |
| 16ECP24 Slotless Brushless DC motor 16ECP24 The 16ECP24 brushless DC slotless motor is a cost optimized compact solution without compromising on premium performances. The 16ECP24 provides the right balance between... | |
| 16ECP36 Ultra EC Slotless Brushless DC Motor 16ECP36 Ultra EC Downsize and optimize your application with a brushless slotless DC motor that also runs up to 25W continuous power at... | |
| 16ECP36-2A Ultra EC Slotless Brushless DC Motor 16ECP36-2A Ultra EC The 16ECP36 2A motor has been developed to be one of the most advanced and highest performing brushless slotless motors... | |
| 16ECP52 Ultra EC Slotless Brushless DC Motor 16ECP52 Ultra EC Downsize and optimize your application with a brushless slotless DC motor that also runs up to 30W continuous power at... | |
| 16ECP52-2A Ultra EC Slotless Brushless DC Motor 16ECP52-2A Ultra EC The 16ECP52 2A motor has been developed to be one of the most advanced and highest performing brushless slotless motors... | |
| 16ECS36 Ultra EC Slotless Brushless DC Motor 16ECS36 Ultra EC The 16ECS36 brushless DC slotless motor features a unique proprietary magnetic design. This motor provides long life, excellent speed capability... | |
| 16ECS52 Ultra EC Slotless Brushless DC Motor 16ECS52 Ultra EC The 16ECS52 brushless DC slotless motor features a unique proprietary magnetic design. The 16ECS52 mini DC motor offers long life,... | |
| 16G88 Brush DC High Efficiency Electric Motor 16G88 With a design combining high power density and precious metal commutation, this coreless DC motor can deliver a torque greater than 5... | |
| 16N78 Athlonix Brush DC Motor 16N78 Athlonix The 16N78 Athlonix high torque DC motor design combines high power density and precious metal commutation. This coreless DC motor can deliver a... | |
| 16S78 Athlonix Brush DC High Power Density Motor 16S78 Athlonix The 16S78 Athlonix high torque DC motor design combines high power density and precious metal commutation in a smaller package. | |
| 17DCT Athlonix - Graphite Brush DC Motor 17DCT Athlonix - Graphite With a design combining high power density and carbon brush commutation, the Athlonix 17DCT brush dc mini motor can... | |
| 17DCT Athlonix - Precious Metal Brush DC Motor 17DCT Athlonix - Precious Metal Athlonix 17DCT high torque motors are tailored for demanding applications. These brush DC mini motors can deliver... | |
| 17N78 Brush DC Coreless Motor 17N78 The 17N78 design combines high power density and precious metal commutation. This DC coreless motor can deliver a torque up to 5 mNm continuously,... | |
| 17S78 Brush DC Coreless Motor 17S78 The 17S78 design combines a high grade magnet with precious metal commutation in a dense package size. This coreless DC motor can deliver a... | |
| 20ECF Brushless DC Slotted Flat Motor with Outer Rotor 20ECF The 20ECF Brushless DC Flat Slotted Motor utilizes an outer rotor configuration with an overall body length of 14mm. This... | |
| 21BF nuvoDisc Slotless Brushless DC Flat Motor 21BF nuvoDisc The 21BF nuvoDisc brushless DC slotless motor utilizes 6 self supporting ironless coils. The 21BF mini motor offers long life, excellent... | |
| 22DCP Athlonix - Graphite Brush DC Motor 22DCP Athlonix - Graphite The next generation of Athlonix motors - the 22DCP Athlonix brush dc motors feature a graphite commutation inside. These... | |
| 22DCP Athlonix - Precious Metal Brush DC Motor 22DCP Athlonix - Precious Metal The next generation of Athlonix motors - the 22DCP Athlonix brush dc motors feature an Alnico magnet... | |
| 22DCT Athlonix - Graphite Brush DC Motor 22DCT Athlonix - Graphite The newest addition to the Athlonix range of DCT motors, the 22DCT, features a Neo magnet. The 22DCT Athlonix... | |
| 22DCTAthlonix - Precious Metal Brush DC Motor 22DCT Athlonix - Precious metal The newest addition to the Athlonix range of DCT motors, the 22DCT, features a Neo magnet. The 22DCT... | |
| 22ECA60 Small/Medium Bone Surgical Motor 22ECA60 Autoclavable Slotless Brushless DC Motor The 22ECA60 autoclavable brushless DC slotless motor features a 22mm diameter and has been optimized specifically for small and... | |
| 22ECP35 Ultra EC Slotless Brushless DC Motor 22ECP35 Ultra EC The ECP line of miniature motors are ultra cost optimized without compromising on premium performance. The two pole 22ECP35 brushless... | |
| 22ECP35-2A Ultra EC Slotless Brushless DC Motor 22ECP35-2A Ultra EC The 22ECP35 2A brushless DC slotless motor reduces many of the complexities associated with typical motor operation in that this... | |
| 22ECP45 Ultra EC Slotless Brushless DC Motor 22ECP45 Ultra EC The ECP line of miniature motors are ultra cost optimized without compromising on premium performance. The 22ECP45 provides high continuous... | |
| 22ECP60 Ultra EC Slotless Brushless DC Motor 22ECP60 Ultra EC The ECP line of miniature motors are ultra cost optimized without compromising on premium performance. The 22ECP60 provides high continuous... | |
| 22ECS45 Ultra EC Slotless Brushless DC Motor 22ECS45 Ultra EC Part of our ULTRA EC series, the 22ECS45 brushless DC slotless motor features a new proprietary magnetic design. The 22ECS45... | |
| 22ECS60 Ultra EC Slotless Brushless DC Motor 22ECS60 Ultra EC Part of our ULTRA EC series, the 22ECS60 brushless DC slotless motor features a new proprietary magnetic design. The 22ECS60... | |
| 22ECT35 Ultra EC Slotless Brushless DC Motor 22ECT35 Ultra EC The ECT line of high performance Ultra EC motors are powered by the proprietary Ultra Coil technology & proprietary multipolar... | |
| 22ECT48 Ultra EC Slotless Brushless DC Motor 22ECT48 Ultra EC Part of our high performance Ultra EC family of motors, the 22ECT48 is designed and optimized to sustain extremely demanding... | |
| 22ECT60 Ultra EC Slotless Brushless DC Motor 22ECT60 Ultra EC The 22ECT Ultra EC is designed specifically to deliver ultra high torque in a compact size. The 22ECT is specifically... | |
| 22ECT82 Ultra EC Slotless Brushless DC Motor 22ECT82 Ultra EC The 22ECT Ultra EC is designed specifically to deliver ultra high torque in a compact size. The 22ECT is specifically... | |
| 22N78 Athlonix Brush DC Motor 22N78 Athlonix The 22N78 Athlonix design combines high power density and precious metal commutation. This coreless DC motor can deliver a torque greater than 13... | |
| 22S28 Brush DC Coreless Motor 22S28 With its Alnico magnet, the 22S28 brush DC motor offers a good price-to-performance ratio for a very small package size. It can provide up... | |
| 22S78 Brush DC Coreless Motor 22S78 The 22S78 brush DC design combines a high-grade magnet with precious metal commutation in a very dense package size. This coreless DC motor can... | |
| 23GST2R82 Brush DC Coreless Motor 23GST2R82 The 23GST2R82 (short version) offers high power density combined with graphite/copper commutation. This brush DC motor is able to achieve high acceleration and dynamics... | |
| 24DCT Athlonix - Graphite Brush DC Motor 24DCT Athlonix - Graphite With a design combining high power density and precious metal commutation, the 24DCT mini DC motor can deliver a... | |
| 24DCT Athlonix - Precious Metal Brush DC Motor 24DCT Athlonix - Precious Metal The new generation 24mm Athlonix motors feature a Neo magnet inside. The 24DCT miniature dc motor can... | |
| 25GST2R82 Brush DC Coreless Motor 25GST2R82 The 25GST2R82 (short version) offers high power density combined with graphite/copper commutation. This brush DC motor is able to achieve high acceleration and dynamics... | |
| 25GT2R82 Brush DC Coreless Motor 25GT2R82 The 25GT2R82 brush DC motor offers high power density combined with graphite/copper commutation to achieve high acceleration. Product Highlights Ironless construction Neodymium magnet for... | |
| 26BC 3C Slotless Brushless DC Motor 26BC 3C The 26BC brushless slotless motor utilizes a self-supporting cylindrical ironless coil made in the same winding technique as our ironless DC motors. | |
| 26BC 6A Slotless Brushless DC Motor 26BC 6A The 26BC brushless DC slotless motor utilizes a self-supporting cylindrical ironless coil made in the same winding technique as our ironless DC... | |
| 26BF-2A nuvoDisc Slotless Brushless DC Flat Motor 26BF-2A nuvoDisc The 26BF-2A nuvoDisc Slotless Brushless DC Flat Motor utilizes a disc magnet slotless design with an internal integrated electronic circuit. Featuring... | |
| 26N58 Brush DC Coreless Motor 26N58 With a cost efficient design featuring an Alnico magnet, this motor can deliver a torque up to 15 mNm continuously. The 26N58 brush DC... | |
| 28DT12 Brush DC Coreless Motor 28DT12 The 28DT12 brush DC motor is a cost efficient solution for applications requiring acceleration (start/stop) with a long brush life time. Product Highlights Ironless... | |
| 28L28 Brush DC Coreless Motor 28L28 Featuring a cost effective design with an Alnico magnet, this 28L28 brush DC motor continuously delivers a torque up to 20 mNm while reaching... | |
| 28LT12 Brush DC Coreless Motor 28LT12 The 28LT12 is a cost efficient solution for applications requiring acceleration (start/stop) with a long brush lifetime. Product Highlights Ironless construction Alnico magnet for... | |
| 30ECA64 Large Bone Orthopedic Surgical Motor 30ECA64 Autoclavable Slotless Brushless DC Motor The Ultra 30ECA64 brushless DC slotless motor is optimized for large bone drill and saw surgical applications. Featuring... | |
| 30ECT64 Ultra EC Slotless Brushless DC Motor 30ECT64 Ultra EC The ECT line of high performance Ultra EC motors are design optimized to sustain extremely demanding repetitive working cycles. These... | |
| 30ECT90 Ultra EC Slotless Brushless DC Motor 30ECT90 Ultra EC New to our high performance Ultra EC family of motors, is the 30ECT90, designed and optimized to sustain extremely demanding... | |
| 30GT2R82 Brush DC Coreless Motor 30GT2R82 The 30GT2R82 offers high power density combined with graphite/copper commutation to achieve high acceleration with a long brush lifetime. This brush DC motor can... | |
| 32BF nuvoDisc Slotless Flat Brushless Motor 32BF nuvoDisc The 32BF brushless DC slotless motor utilizes 6 self supporting ironless coils. The 32BF miniature motor offers long life, excellent speed and... | |
| 32ECF Brushless DC Slotted Flat Motor with Outer Rotor 32ECF The 32mm Brushless DC Flat Slotted Motor utilizes an outer rotor configuration with an air gap between the coil and... | |
| 35ECS60 Ultra EC Slotless Brushless DC Motor 35ECS60 Ultra EC The ECS line of high performances motors are design optimized to sustain extremely demanding repetitive working cycles. The two pole... | |
| 35ECS80 Ultra EC Slotless Brushless DC Motor 35ECS80 Ultra EC Part of our Ultra EC slotless brushless motors, the ECS line of high performances motors are design optimized to sustain... | |
| 35GLT2R82 Brush DC Coreless Motor 35GLT2R82 The 35GLT2R82 offers high power density is combined with graphite/copper commutation to achieve high acceleration with a long brush lifetime. This brush DC motor... | |
| 35NT2R32 Brush DC Coreless Motor 35NT2R32 The 35NT2R32 brush DC motor is a cost efficient solution for applications requiring acceleration (start/stop) with a long brush lifetime. Product Highlights Ironless construction... | |
| 35NT2R82 Brush DC Coreless Motor 35NT2R82 The 35NT2R82 brush DC motor offers high power density combined with graphite/copper commutation to achieve high acceleration with long brush lifetime. It can perform... | |
| 45ECF Brushless DC Slotted Flat Motor with Outer Rotor 45ECF The 45ECF Brushless DC Flat Slotted Motor utilizes an outer rotor configuration with an overall body length of 22.5mm. This... | |
| 60ECF Brushless DC Slotted Flat Motor with Outer Rotor 60ECF The 60ECF brushless DC flat motor utilizes an outer rotor configuration with an overall body length of 38.2mm. This 60mm... | |
| 90ECF Brushless DC Slotted Flat Motor with Outer Rotor 90ECF The 90ECF Brushless DC Flat Slotted Motor utilizes an outer rotor configuration and features an overall body length of 40mm. | |
| B0512A1 Autoclavable Slotted Brushless DC Motor Spine Drill Surgical Motor (B0512A1) This size 5 brushless DC slotted motor is optimized for high-speed drill applications. Motor torque and speed make this... | |
| B0512N4080 Autoclavable Slotted Brushless DC Gearmotor ENT Surgical Gearmotor (B0512N4080) This size 5 brushless DC slotted 24V mini DC motor is optimized for ENT microdebrider (a.k.a ENT shaver) applications. Motor... | |
| B0512N4081 Autoclavable Slotted Brushless DC Gearmotor ENT Surgical Gearmotor (B0512N4081) This size 5 brushless DC slotted 48V mini motor is optimized for ENT microdebrider (a.k.a ENT shaver) applications. Motor torque... | |
| B0612H1005 Autoclavable Cannulated Slotted Brushless DC Motor Cannulated Microdebrider / Shaver Motor (B0612H1005) The Cannulated Microdebrider / Shaver Motor (48V), a Size 6 cannulated Brushless DC slotted motor, provides optimal... | |
| B0612H1007 Autoclavable Cannulated Slotted Brushless DC Motor Cannulated Microdebrider / Shaver Motor (B0612H1007) This cannulated Size 6 Brushless DC slotted motor provides optimal torque and speed for a broad range... | |
| B0614A4 Autoclavable Slotted Brushless DC Gearmotor Arthroscopic Joint Shaver High Speed Gearmotor (B0614A4) The size 6 SMS brushless DC slotted mini motor is optimized for arthroscopic shaver applications and has... | |
| B0810A1 Autoclavable Slotted Brushless DC Motor Multi-tool Surgical Motor (B0810A1) This size 8 brushless DC slotted mini motor is designed for high reliability in autoclave environments and can reach more... | |
| B0912N1016 Autoclavable Slotted Brushless DC Motor Small Bone Motor (B0912N1016) The Small Bone Motor (9.6V), a Size 9 Brushless DC slotted motor, provides optimal torque and speed for drilling or... | |
| B0912N4023 Autoclavable Slotted Brushless DC Gearmotor Small Bone Gearmotor (B0912N4023) The Small Bone Gearmotor (9.6V - 1.1K RPM), a Size 9 Brushless DC slotted motor, provides optimal torque and speed... | |
| B0912N4024 Autoclavable Slotted Brushless DC Gearmotor Small Bone Gearmotor (B0912N4024) This Size 9 Brushless DC slotted motor provides optimal torque and speed for drilling or sawing applications in extremity surgery,... | |
| B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor Large Bone Surgical gearmotor - Drill/Reamer (B1112A4) This size 11 brushless DC slotted mini motor is optimized for large bone drill applications; a... | |
| B1210N1021 Autoclavable Cannulated Slotted Brushless DC Motor Cannulated Large Bone Orthopedic Surgical Motor (B1210N1021) The Size 12 brushless DC motor is perfectly suited for large bone orthopedic drills. This high... | |
| B1210N1023 Autoclavable Cannulated Slotted Brushless DC Motor Cannulated Large Bone Orthopedic Surgical Motor (B1210N1023) The Size 12 brushless DC motor is perfectly suited for large bone orthopedic drills. This high... | |
| B2010A4 Autoclavable Slotted Brushless DC Gearmotor Bone Mill Surgical Gearmotor (B2010A4) The B2010A4 brushless DC slotted mini motor is designed for high reliability in autoclave environments. Benefitting from Portescap's extensive... | |
| EC-Pro PowerTool with Integrated Fan 40EC-Pro PT 55 The 40EC-Pro PT 55 brushless DC slotless motor is an optimal choice for high speed & peak torque applications. In addition to... | |
| EC-Pro PowerTool 40EC-Pro PT 44 The 40EC-Pro PT 44 brushless DC slotless motor combines numerous brushless technology benefits (longer lifetime & higher peak torque) with slotless technology benefits (higher speed... |