Portescap Motors - AC, DC 7011905340

Description
Brushless (BLDC) DC Motor Standard 30000 RPM 187W 48VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 30000 RPM 187W 48VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-7011905340-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-7011905340-ND
Motors - AC, DC 403-7011905340-ND
Brushless (BLDC) DC Motor Standard 30000 RPM 187W 48VDC

Brushless (BLDC) DC Motor Standard 30000 RPM 187W 48VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Brushless Motors
Product Number 403-7011905340-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Output Power 0.2506 HP
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMKi Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details
Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 9.0 VDC
Torque Constant 0.6938 in-oz/amp (4.9 mN-m/amp)
View Details
Housed Brushless DC (BLDC) Motor - DIH23-22-BDNA - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 1.9 In-lbs (2.14 kg-cm)
View Details
Brushless DC Motor – 750W High Torque Outrunner for Heavy-Lift Drones & Industrial Drive - YHD- BL4520 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Voltage Range 6.0 to 24.0 VDC
Output Power 1.01 HP
View Details