The 28DT12-219P.1 is a brush DC coreless motor with a 28 mm diameter, graphite-copper commutation, and a nominal voltage of 15 V. It delivers a no-load speed of 7,100 rpm, a stall torque of 101 mNm, and a maximum continuous torque of 36 mNm at 2.00 A. The motor has a terminal resistance of 2.9 Ω, a back-EMF constant of 2.04 mV/rpm, and a torque constant of 19.5 mNm/A. Maximum continuous speed is 9,000 rpm, with an efficiency of 66% and output power of 24 W. It features a single shaft, sleeve bearings, and a weight of 200 g. Operating temperature ranges from -30°C to 85°C for the motor and up to 100°C for the rotor. Rotor inertia is 18 g·cm², and thermal resistance is 3.5/8 °C/W for rotor/body.
28DT12 Brush DC Coreless Motor
28DT12
The 28DT12 brush DC motor is a cost efficient solution for applications requiring acceleration (start/stop) with a long brush life time.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | DC Motors |
| Product Number | 28DT12-219P.1 |
| Product Name | 28DT12 Brush DC Coreless Motor |
| Commutation | Brush |
| DC Construction | Coreless / Slotless |
| DC Voltage Range | 15.0 VDC |
| Torque Constant | 2.76 in-oz/amp (19.5 mN-m/amp) |
| Output Power | 0.0322 HP |