Portescap Motors - AC, DC 22N78-215E.1001

Description
Brushed DC Motor Standard 10000 RPM 11.5W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 11.5W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1080-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1080-ND
Motors - AC, DC 403-1080-ND
Brushed DC Motor Standard 10000 RPM 11.5W 24VDC

Brushed DC Motor Standard 10000 RPM 11.5W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1080-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0154 HP
Unlock Full Specs
to access all available technical data

Similar Products

Coreless motors - A12C-24 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
View Details
DC-Micromotors Series 1024 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.25 in-oz/amp (8.86 mN-m/amp)
Rotor Inertia 1.56E-6 oz-in-sec² (1.10E-5 kg-cm²)
View Details
DC Brush Motor - YHD-6612 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 230.0 VDC
View Details
 - MPW86 Wheel Drive - MobilePower - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 24V; 48V
Torque Constant 2832 in-oz/amp (20000 mN-m/amp)
View Details